Texas Instruments ADC12D800RF 12-Bit, 800/1600 MSPS RF sampling ADC ADC12D800RFIUT

Description
12-Bit, 800/1600 MSPS RF sampling ADC 292-BGA -40 to 85
Request a Quote Datasheet
Description
12-Bit, 800/1600 MSPS RF sampling ADC 292-BGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC12D800RF 12-Bit, 800/1600 MSPS RF sampling ADC - ADC12D800RFIUT - Texas Instruments
Dallas, TX, United States
ADC12D800RF 12-Bit, 800/1600 MSPS RF sampling ADC
ADC12D800RFIUT
ADC12D800RF 12-Bit, 800/1600 MSPS RF sampling ADC ADC12D800RFIUT
12-Bit, 800/1600 MSPS RF sampling ADC 292-BGA -40 to 85

12-Bit, 800/1600 MSPS RF sampling ADC 292-BGA -40 to 85

Buy Now Datasheet
Dual BGA Analog-to-Digital Converter IC - 700-ADC12D800RFIUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual BGA Analog-to-Digital Converter IC
700-ADC12D800RFIUT
Dual BGA Analog-to-Digital Converter IC 700-ADC12D800RFIUT
12-Bit, Dual 800-MSPS or Single 1.6-GSPS, RF Sampling Analog-to-Digital Converter (ADC) 292-BGA -40 to 85 Product overview: ADC12D800RFIUT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, BGA. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, BGA, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12D800RFIUT can be used for catalog matching and distributor lookup.

12-Bit, Dual 800-MSPS or Single 1.6-GSPS, RF Sampling Analog-to-Digital Converter (ADC) 292-BGA -40 to 85 Product overview: ADC12D800RFIUT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, BGA. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, BGA, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12D800RFIUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12D800RFIUT
910215-ADC12D800RFIUT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12D800RFIUT 910215-ADC12D800RFIUT
Manufacturer: Texas Instruments Win Source Part Number: 910215-ADC12D800RFIU T Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27) Package: 292-BBGA Package: Tube Mounting: Surface Mount Family Name: ADC12D800 Categories: Integrated Circuits (ICs) Case / Package: 292-BGA (27x27) ECCN: 3A001A5A3 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 910215-ADC12D800RFIUT
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)
Package: 292-BBGA
Package: Tube
Mounting: Surface Mount
Family Name: ADC12D800
Categories: Integrated Circuits (ICs)
Case / Package: 292-BGA (27x27)
ECCN: 3A001A5A3
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC12D800RFIUT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC12D800RFIUT-ND
Analog to Digital Converters (ADC) ADC12D800RFIUT-ND
12 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)

12 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC12D800RFIUT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC12D800RFIUT
Data Acquisition - Analog to Digital Converters (ADC) ADC12D800RFIUT
IC ADC 12BIT FOLD INTERP 292BGA

IC ADC 12BIT FOLD INTERP 292BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC12D800RFIUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC12D800RFIUT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC12D800RFIUT
IC ADC 12BIT FOLD INTERP 292BGA

IC ADC 12BIT FOLD INTERP 292BGA

Supplier's Site
Analog to Digital Converters (ADC) - ADC12D800RFIUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC12D800RFIUT
Analog to Digital Converters (ADC) ADC12D800RFIUT
12 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)

12 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC12D800RFIUT 700-ADC12D800RFIUT 910215-ADC12D800RFIUT ADC12D800RFIUT-ND ADC12D800RFIUT ADC12D800RFIUT ADC12D800RFIUT
Product Name ADC12D800RF 12-Bit, 800/1600 MSPS RF sampling ADC Dual BGA Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12D800RFIUT Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI LVDS, Parallel Parallel Parallel; LVDS - Parallel
Package Type BGA BGA 292-BGA (27x27) 292-BBGA 292-BBGA 292-BBGA
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
DNL 0.4000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC08831IM-NS - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Packing Method Bulk; Bulk
View Details
ADC081S101 Single Channel, 0.5 to 1 Msps, 8-Bit A/D Converter - ADC081S101CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers
ADC084S051 4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC084S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08B3000CIYB - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 128-LQFP Exposed Pad
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers