12 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)
IC ADC 12BIT FOLD INTERP 292BGA
IC ADC 12BIT FOLD INTERP 292BGA
12 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-43535-5-ND | ADC12D2000RFIUT/NOPB | ADC12D2000RFIUT/NOPB | ADC12D2000RFIUT/NOPB |
| Product Name | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; LVDS - Parallel | ||
| Package Type | 292-BBGA | 292-BBGA | 292-BBGA | |
| Packing Method | Tube | Tube; Tube | Tube; Tube | |
| Pins | 292 | |||
| Resolution | 12 bits | 12 bits |