The ADC12D1600QML is a 12-bit RF sampling analog-to-digital converter capable of up to 3.2 GSPS in interleaved mode or 1.6 GSPS in dual-channel mode, with a low sampling power saving mode reducing consumption to 1.4 W per channel at rates below 800 MSPS. It operates from a single 1.9 V supply, features programmable LVDS outputs compliant with IEEE 1596.3-1996, and includes test patterns, timestamp capture, and auto-sync for multi-chip systems. It is housed in a hermetic 376-pin CPGA package and rated for operation from -55°C to +125°C. Total ionizing dose tolerance is 300 krad(Si), and single-event latch-up immunity exceeds 120 MeV-cm²/mg.
12-Bit, Single or Dual, 3200/1600/800 MSPS RF Sampling ADC 376-CPGA -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC12D1600CCMLS |
| Product Name | ADC12D1600QML-SP 12-Bit, Single or Dual, 3200/1600/800 MSPS RF Sampling ADC |
| Interface Type | Serial; Parallel; SPI |
| Package Type | CPGA |
| Screening Level | Space |
| Resolution | 12 bits |
| DNL | 0.5000 LSB |