Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADC12C105CISQX

Description
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-WQFN (5x5)
Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-WQFN (5x5)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADC12C105CISQX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC12C105CISQX
Analog to Digital Converters (ADC) ADC12C105CISQX
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-WQFN (5x5)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-WQFN (5x5)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC12C105CISQX - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC12C105CISQX
Data Acquisition - Analog to Digital Converters (ADC) ADC12C105CISQX
IC ADC 12BIT PIPELINED 32WQFN

IC ADC 12BIT PIPELINED 32WQFN

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC12C105CISQX ADC12C105CISQX
Product Name Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Package Type 32-WFQFN Exposed Pad
Packing Method Tape Reel; Tape & Reel (TR)
Resolution 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analog to Digital Converters (ADC) - 336-SI8901B-A02-GS-ND - DigiKey
Specs
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
Resolution 10 bits
View Details
4 suppliers
Analog to Digital Converters (ADC) - 296-ADC09SJ1300AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
Analogue to Digital Converters - 1832119 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SSOP; Ssop
Features Single-Supply
View Details