Texas Instruments ADC12C080 12-Bit, 65/80 MSPS A/D Converter ADC12C080CISQE/NOPB

Description
12-Bit, 65/80 MSPS A/D Converter 32-WQFN -40 to 85
Request a Quote
Description
12-Bit, 65/80 MSPS A/D Converter 32-WQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADC12C080 is a 12-bit, 80 MSPS analog-to-digital converter with a 1 GHz full-power bandwidth, designed for high-speed signal acquisition in applications such as wireless base station receivers and test equipment. It operates from a single +3.0V supply and consumes 300 mW at full performance. The device features an internal 1.2V reference, a duty cycle stabilizer, and differential inputs accepting a 2V full-scale swing. It is packaged in a 32-lead WQFN measuring 5x5x0.8 mm and operates over the industrial temperature range of -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The ADC12C080 is a 12-bit, 80 MSPS analog-to-digital converter with a 1 GHz full-power bandwidth, designed for high-speed signal acquisition in applications such as wireless base station receivers and test equipment. It operates from a single +3.0V supply and consumes 300 mW at full performance. The device features an internal 1.2V reference, a duty cycle stabilizer, and differential inputs accepting a 2V full-scale swing. It is packaged in a 32-lead WQFN measuring 5x5x0.8 mm and operates over the industrial temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
ADC12C080 12-Bit, 65/80 MSPS A/D Converter - ADC12C080CISQE/NOPB - Texas Instruments
Dallas, TX, United States
ADC12C080 12-Bit, 65/80 MSPS A/D Converter
ADC12C080CISQE/NOPB
ADC12C080 12-Bit, 65/80 MSPS A/D Converter ADC12C080CISQE/NOPB
12-Bit, 65/80 MSPS A/D Converter 32-WQFN -40 to 85

12-Bit, 65/80 MSPS A/D Converter 32-WQFN -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12C080CISQE/NOPB
910208-ADC12C080CISQE/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12C080CISQE/NOPB 910208-ADC12C080CISQE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 910208-ADC12C080CISQ E/NOPB Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-WQFN (5x5) Package: 32-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ADC12C080 Categories: Integrated Circuits (ICs) Case / Package: 32-WQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ADC12C080CISQE/NOPBT R, ADC12C080CISQECT, ADC12C080CISQECT-ND, ADC12C080CISQENOPB, ADC12C080CISQETR, ADC12C080CISQETR-ND, ADC12C080CISQEDKR, ADC12C080CISQE/NOPBC T, ADC12C080CISQE/NOPBD KR, ADC12C080CISQEDKR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 910208-ADC12C080CISQE/NOPB
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-WQFN (5x5)
Package: 32-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADC12C080
Categories: Integrated Circuits (ICs)
Case / Package: 32-WQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ADC12C080CISQE/NOPBTR, ADC12C080CISQECT, ADC12C080CISQECT-ND, ADC12C080CISQENOPB, ADC12C080CISQETR, ADC12C080CISQETR-ND, ADC12C080CISQEDKR, ADC12C080CISQE/NOPBCT, ADC12C080CISQE/NOPBDKR, ADC12C080CISQEDKR-ND

Buy Now Datasheet
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADC12C080CISQE/NOPB
Analog-to-Digital Converter IC 700-ADC12C080CISQE/NOPB
12-bit 80MSPS Pipelined ADC, Differential Input, Parallel Interface, TQFP Product overview: ADC12C080CISQE/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12C080CISQE/N OPB can be used for catalog matching and distributor lookup.

12-bit 80MSPS Pipelined ADC, Differential Input, Parallel Interface, TQFP Product overview: ADC12C080CISQE/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12C080CISQE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC12C080CISQE/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC12C080CISQE/NOPBTR-ND
Analog to Digital Converters (ADC) ADC12C080CISQE/NOPBTR-ND
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-WQFN (5x5)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-WQFN (5x5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC12C080CISQE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC12C080CISQE/NOPB
Analog to Digital Converters (ADC) ADC12C080CISQE/NOPB
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-WQFN (5x5)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-WQFN (5x5)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC12C080CISQE/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC12C080CISQE/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC12C080CISQE/NOPB
IC ADC 12BIT PIPELINED 32WQFN

IC ADC 12BIT PIPELINED 32WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC12C080CISQE/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC12C080CISQE/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC12C080CISQE/NOPB
IC ADC 12BIT PIPELINED 32WQFN

IC ADC 12BIT PIPELINED 32WQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC12C080CISQE/NOPB 910208-ADC12C080CISQE/NOPB 700-ADC12C080CISQE/NOPB ADC12C080CISQE/NOPBTR-ND ADC12C080CISQE/NOPB ADC12C080CISQE/NOPB ADC12C080CISQE/NOPB
Product Name ADC12C080 12-Bit, 65/80 MSPS A/D Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12C080CISQE/NOPB Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Package Type WQFN 32-WQFN (5x5) TQFP 32-WFQFN Exposed Pad 32-WFQFN Exposed Pad 32-WFQFN Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
DNL 0.3500 LSB
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers
ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMMX - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC082S021 2 Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC082S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCVX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers