Texas Instruments Standard Linear and Logic Adc, 12Bit, 10Sps, I2C, Tssop-16; Resolution (Bits) Texas Instruments ADC128D818CIMT/NOPB

Description
ADC, 12BIT, 10SPS, I2C, TSSOP-16; Resolution (Bits):12bit; Sampling Rate:10SPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:3V; Supply Voltage Max:5.5V; ADCRoHS Compliant: Yes
Datasheet
Description
ADC, 12BIT, 10SPS, I2C, TSSOP-16; Resolution (Bits):12bit; Sampling Rate:10SPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:3V; Supply Voltage Max:5.5V; ADCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, 12Bit, 10Sps, I2C, Tssop-16; Resolution (Bits) Texas Instruments - 28AH1773 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 12Bit, 10Sps, I2C, Tssop-16; Resolution (Bits) Texas Instruments
28AH1773
Adc, 12Bit, 10Sps, I2C, Tssop-16; Resolution (Bits) Texas Instruments 28AH1773
ADC, 12BIT, 10SPS, I2C, TSSOP-16; Resolution (Bits):12bit; Sampling Rate:10SPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:3V; Supply Voltage Max:5.5V; ADCRoHS Compliant: Yes

ADC, 12BIT, 10SPS, I2C, TSSOP-16; Resolution (Bits):12bit; Sampling Rate:10SPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:3V; Supply Voltage Max:5.5V; ADCRoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADC128D818CIMT/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADC128D818CIMT/NOPB
Analog to Digital Converters (ADC) ADC128D818CIMT/NOPB
IC ADC 12BIT SIGMA-DELTA 16TSSOP

IC ADC 12BIT SIGMA-DELTA 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 28AH1773 ADC128D818CIMT/NOPB
Product Name Adc, 12Bit, 10Sps, I2C, Tssop-16; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A26000 Isolated Signal Conditioner for Bipolar Standard Signals | Calibrated and Switchable | High Insulation | Broad-range Power Supply - A26000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details