Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADC124S021CIMM

Description
12 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADC124S021CIMMTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC124S021CIMMTR-ND
Analog to Digital Converters (ADC) ADC124S021CIMMTR-ND
12 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

12 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC124S021CIMM - 1139811-ADC124S021CIMM - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC124S021CIMM
1139811-ADC124S021CIMM
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC124S021CIMM 1139811-ADC124S021CIMM
Manufacturer: Texas Instruments Win Source Part Number: 1139811-ADC124S021CI MM Packaging: Reel Mounting Style: SMD Configuration: MUX-S/H-ADC Number of Inputs: 4 Input Type: Single Ended Architecture: SAR Sampling Rate (Per Second): 200k Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: Supply Resolution: 12 Family Name: ADC124S021 Categories: Integrated Circuits Supplier Device Package: 10-VSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 10-TFSOP, 10-MSOP Alternative Parts (Cross-Reference): MAX1364LEUB-T; MAX1167AEEE; MAX1167AEEE+T; MAX1364MEUB-T; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: ADC124S021 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 5.25V Supply Voltage , Digital: 2.7V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1139811-ADC124S021CIMM
Packaging: Reel
Mounting Style: SMD
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 200k
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Resolution: 12
Family Name: ADC124S021
Categories: Integrated Circuits
Supplier Device Package: 10-VSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 10-TFSOP, 10-MSOP
Alternative Parts (Cross-Reference): MAX1364LEUB-T; MAX1167AEEE; MAX1167AEEE+T; MAX1364MEUB-T;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: ADC124S021
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 5.25V
Supply Voltage , Digital: 2.7V ~ 5.25V

Buy Now Datasheet
Singapore, Singapore
MSOP Analog-to-Digital Converter IC
700-ADC124S021CIMM
MSOP Analog-to-Digital Converter IC 700-ADC124S021CIMM
4-CH 12-BIT ADC, 200KS/s, SPI, MSOP Product overview: ADC124S021CIMM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC124S021CIMM can be used for catalog matching and distributor lookup.

4-CH 12-BIT ADC, 200KS/s, SPI, MSOP Product overview: ADC124S021CIMM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC124S021CIMM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC124S021CIMM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC124S021CIMM
Analog to Digital Converters (ADC) ADC124S021CIMM
12 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

12 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC124S021CIMM - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC124S021CIMM
Data Acquisition - Analog to Digital Converters (ADC) ADC124S021CIMM
IC ADC 12BIT SAR 10VSSOP

IC ADC 12BIT SAR 10VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC124S021CIMM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC124S021CIMM
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC124S021CIMM
IC ADC 12BIT SAR 10VSSOP

IC ADC 12BIT SAR 10VSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC124S021CIMMTR-ND 1139811-ADC124S021CIMM 700-ADC124S021CIMM ADC124S021CIMM ADC124S021CIMM ADC124S021CIMM
Product Name Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC124S021CIMM MSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI SPI; SPI, DSP SPI, Serial, 4-WIRE SPI; SPI, DSP
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" SSOP MSOP SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Packing Method Tape Reel Tape Reel; Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Resolution 12 bits 12 bits 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1899344 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type DIP; Pdip
Pins 40
View Details
ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCWMX - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD674BTE/883B - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details