Texas Instruments Standard Linear and Logic 12Bit Adc, 4Ch, 200Ksps, Powerwise; Resolution (Bits) Texas Instruments ADC124S021CIMM/NOPB

Description
12BIT ADC, 4CH, 200KSPS, POWERWISE; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes
Datasheet
Description
12BIT ADC, 4CH, 200KSPS, POWERWISE; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12Bit Adc, 4Ch, 200Ksps, Powerwise; Resolution (Bits) Texas Instruments - 28AH1772 - Newark, An Avnet Company
Chicago, IL, United States
12Bit Adc, 4Ch, 200Ksps, Powerwise; Resolution (Bits) Texas Instruments
28AH1772
12Bit Adc, 4Ch, 200Ksps, Powerwise; Resolution (Bits) Texas Instruments 28AH1772
12BIT ADC, 4CH, 200KSPS, POWERWISE; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

12BIT ADC, 4CH, 200KSPS, POWERWISE; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADC124S021CIMM/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADC124S021CIMM/NOPB
Analog to Digital Converters (ADC) ADC124S021CIMM/NOPB
IC ADC 12BIT SAR 10VSSOP

IC ADC 12BIT SAR 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 28AH1772 ADC124S021CIMM/NOPB
Product Name 12Bit Adc, 4Ch, 200Ksps, Powerwise; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Digital Isolators - 1244116-SI8401AA-B-ISR - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-09 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details