Texas Instruments ADC122S051 2 Channel, 200 ksps to 500 ksps 12-Bit A/D Converter ADC122S051CIMMX/NOPB

Description
2 Channel, 200 ksps to 500 ksps 12-Bit A/D Converter 8-VSSOP -40 to 85
Request a Quote
Description
2 Channel, 200 ksps to 500 ksps 12-Bit A/D Converter 8-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADC122S051 is a two-channel, 12-bit analog-to-digital converter with a sample rate range of 200 ksps to 500 ksps, designed for low-power applications such as portable systems and remote data acquisition. It operates from a single 2.7V to 5.25V supply, consuming 3.0 mW at 3V and 10 mW at 5V, with power-down modes reducing consumption to 0.14 µW or 0.32 µW respectively. The device features a serial interface compatible with SPI, QSPI, and MICROWIRE, and is packaged in an 8-lead VSSOP with an industrial temperature range of −40°C to +85°C. It is tested and qualified to AEC-Q100 standards, including CDM classification, and meets automotive application requirements.

Datasheet Summary
Powered by GS/AI

The ADC122S051 is a two-channel, 12-bit analog-to-digital converter with a sample rate range of 200 ksps to 500 ksps, designed for low-power applications such as portable systems and remote data acquisition. It operates from a single 2.7V to 5.25V supply, consuming 3.0 mW at 3V and 10 mW at 5V, with power-down modes reducing consumption to 0.14 µW or 0.32 µW respectively. The device features a serial interface compatible with SPI, QSPI, and MICROWIRE, and is packaged in an 8-lead VSSOP with an industrial temperature range of −40°C to +85°C. It is tested and qualified to AEC-Q100 standards, including CDM classification, and meets automotive application requirements.

Suppliers

Company
Product
Description
Supplier Links
ADC122S051 2 Channel, 200 ksps to 500 ksps 12-Bit A/D Converter - ADC122S051CIMMX/NOPB - Texas Instruments
Dallas, TX, United States
ADC122S051 2 Channel, 200 ksps to 500 ksps 12-Bit A/D Converter
ADC122S051CIMMX/NOPB
ADC122S051 2 Channel, 200 ksps to 500 ksps 12-Bit A/D Converter ADC122S051CIMMX/NOPB
2 Channel, 200 ksps to 500 ksps 12-Bit A/D Converter 8-VSSOP -40 to 85

2 Channel, 200 ksps to 500 ksps 12-Bit A/D Converter 8-VSSOP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-44250-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-44250-2-ND
Analog to Digital Converters (ADC) 296-44250-2-ND
12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADC122S051CIMMX/NOPB
Analog-to-Digital Converter IC 700-ADC122S051CIMMX/NOPB
12-Bit 2-Ch ADC, 500kS/s, SPI, Single-Ended, 8-VSSOP Product overview: ADC122S051CIMMX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC122S051CIMMX/ NOPB can be used for catalog matching and distributor lookup.

12-Bit 2-Ch ADC, 500kS/s, SPI, Single-Ended, 8-VSSOP Product overview: ADC122S051CIMMX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC122S051CIMMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC122S051CIMMX/NOPB
127440-ADC122S051CIMMX/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC122S051CIMMX/NOPB 127440-ADC122S051CIMMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 127440-ADC122S051CIM MX/NOPB Packaging: Reel - TR Configuration: MUX-S/H-ADC Number of Inputs: 2 Input Type: Single Ended Number of Bits: 12 Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 500k Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 127440-ADC122S051CIMMX/NOPB
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 500k
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC122S051CIMMX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC122S051CIMMX/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC122S051CIMMX/NOPB
IC ADC 12BIT SAR 8VSSOP

IC ADC 12BIT SAR 8VSSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADC122S051CIMMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC122S051CIMMX/NOPB
Analog to Digital Converters (ADC) ADC122S051CIMMX/NOPB
12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC122S051CIMMX/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC122S051CIMMX/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC122S051CIMMX/NOPB
IC ADC 12BIT SAR 8VSSOP

IC ADC 12BIT SAR 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC122S051CIMMX/NOPB 296-44250-2-ND 700-ADC122S051CIMMX/NOPB 127440-ADC122S051CIMMX/NOPB ADC122S051CIMMX/NOPB ADC122S051CIMMX/NOPB ADC122S051CIMMX/NOPB
Product Name ADC122S051 2 Channel, 200 ksps to 500 ksps 12-Bit A/D Converter Analog to Digital Converters (ADC) Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC122S051CIMMX/NOPB Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI SPI, Serial SPI; SPI, DSP SPI; SPI, DSP
Package Type VSSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" MSOP SOP; SSOP; 8-VSSOP 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 1.1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0848BCN - 198707-ADC0848BCN - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type DIP; 24-DIP
Packing Method Tube; Tube/Rail
View Details
2 suppliers
Specs
Interface Type SPI; SPI, DSP
Package Type SOT-23-6
Packing Method Tape Reel; Reel - TR
View Details
2 suppliers
Analog to Digital Converters (ADC) - ADC084S021CIMM/J7001218 - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Packing Method Bulk; Bulk
View Details
2 suppliers