Texas Instruments High-Performance Analog 5V SOT-23 Analog-to-Digital Converter IC ADC121S101CIMFX

Description
12-Bit 1MS/s ADC, SPI, Single-Ended, 5V, SOT-23-6 Product overview: ADC121S101CIMFX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC121S101CIMFX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12-Bit 1MS/s ADC, SPI, Single-Ended, 5V, SOT-23-6 Product overview: ADC121S101CIMFX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC121S101CIMFX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V SOT-23 Analog-to-Digital Converter IC
700-ADC121S101CIMFX
5V SOT-23 Analog-to-Digital Converter IC 700-ADC121S101CIMFX
12-Bit 1MS/s ADC, SPI, Single-Ended, 5V, SOT-23-6 Product overview: ADC121S101CIMFX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC121S101CIMFX can be used for catalog matching and distributor lookup.

12-Bit 1MS/s ADC, SPI, Single-Ended, 5V, SOT-23-6 Product overview: ADC121S101CIMFX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC121S101CIMFX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC121S101CIMFX
1139792-ADC121S101CIMFX
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC121S101CIMFX 1139792-ADC121S101CIMFX
Manufacturer: Texas Instruments Win Source Part Number: 1139792-ADC121S101CI MFX Packaging: Tape and Reel Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Architecture: SAR Sampling Rate (Per Second): 1M Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: Supply Resolution: 12 Categories: Integrated Circuits Supplier Device Package: SOT-23-6 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: ADC121S101 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 5.25V Supply Voltage , Digital: 2.7V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1139792-ADC121S101CIMFX
Packaging: Tape and Reel
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 1M
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: SOT-23-6
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: ADC121S101
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 5.25V
Supply Voltage , Digital: 2.7V ~ 5.25V

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC121S101CIMFX-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC121S101CIMFX-ND
Analog to Digital Converters (ADC) ADC121S101CIMFX-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC121S101CIMFX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC121S101CIMFX
Analog to Digital Converters (ADC) ADC121S101CIMFX
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC121S101CIMFX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC121S101CIMFX
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC121S101CIMFX
IC ADC 12BIT SAR SOT23-6

IC ADC 12BIT SAR SOT23-6

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC121S101CIMFX - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC121S101CIMFX
Data Acquisition - Analog to Digital Converters (ADC) ADC121S101CIMFX
IC ADC 12BIT SAR SOT23-6

IC ADC 12BIT SAR SOT23-6

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-ADC121S101CIMFX 1139792-ADC121S101CIMFX ADC121S101CIMFX-ND ADC121S101CIMFX ADC121S101CIMFX ADC121S101CIMFX
Product Name 5V SOT-23 Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC121S101CIMFX Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI, Serial, 3-WIRE SPI; SPI, DSP SPI SPI; SPI, DSP
Package Type SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6
Resolution 12 bits 12 bits 12 bits
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel; Tape and Reel Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

ADC0834-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0834CCWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
9 suppliers
10BIT Analog-to-Digital Converter IC - 700-SI8900B-A01-GSR - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type UART
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
6 suppliers
Analogue to Digital Converters - 1916841P - RS Components, Ltd.
Specs
Package Type DIP; DIP
Pins 28
Resolution 15 bits
View Details