Texas Instruments High-Performance Analog Power Supply/Voltage Converter PC Board Mount ADC121S021CIMF/NOPB

Description
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 200KSPS, SOT-23-6; RESOLUTION (BITS):12BIT; SAMPLING RATE:200KSPS; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.25V; ADC / DAC CASE STYLE:SOT-23; NO. OF PINS:6PINS;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 200KSPS, SOT-23-6; RESOLUTION (BITS):12BIT; SAMPLING RATE:200KSPS; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.25V; ADC / DAC CASE STYLE:SOT-23; NO. OF PINS:6PINS;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 87951068 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
87951068
Power Supply/Voltage Converter PC Board Mount 87951068
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 200KSPS, SOT-23-6; RESOLUTION (BITS):12BIT; SAMPLING RATE:200KSPS; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.25V; ADC / DAC CASE STYLE:SOT-23; NO. OF PINS:6PINS;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 200KSPS, SOT-23-6; RESOLUTION (BITS):12BIT; SAMPLING RATE:200KSPS; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.25V; ADC / DAC CASE STYLE:SOT-23; NO. OF PINS:6PINS;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 87951068
Product Name Power Supply/Voltage Converter PC Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1762-ND - DigiKey
Specs
Type 1
Operating Temperature -35 to 71 C (-31 to 160 F)
DC Output Current 5 amps
View Details
D22 DIN Rail A/D 100-240V 60W 24V - IPS-D22A60W24V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP1306C 1Ch Value-Series Linear DC Power Supply - UDP1306C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details