I2C-Compatible, 12-Bit Analog-to-Digital Converter with Alert Function 6-SOT -40 to 105
12-Bit ADC, 188.9kS/s, I2C, Single-Ended, TSOT Product overview: ADC121C027CIMKX/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 729429-ADC121C027CIM
Packaging: Tape and Reel
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 188.9k
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Supply
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: ADC121C027
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 5.5V
Supply Voltage , Digital: 2.7V ~ 5.5V
12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-6
IC ADC 12BIT TSOT-23-6
IC ADC 12BIT TSOT-23-6
IC ADC 12BIT SAR TSOT23-6
IC ADC 12BIT SAR TSOT23-6
12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-6
12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-6
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC121C027CIMKX/NOPB | 700-ADC121C027CIMKX/NOPB | 729429-ADC121C027CIMKX/NOPB | 296-ADC121C027CIMKX/NOPBTR-ND | 296-ADC121C027CIMKX/NOPBDKR-ND | 296-ADC121C027CIMKX/NOPBCT-ND | ADC121C027CIMKX/NOPB | ADC121C027CIMKX/NOPB | ADC121C027CIMKX/NOPB | ADC121C027CIMKX/NOPB |
| Product Name | ADC121C027 I2C-Compatible, 12-Bit Analog-to-Digital Converter with Alert Function | Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC121C027CIMKX/NOPB | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; I2C | I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | |||
| Package Type | SOT | TSOT | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | ||
| Screening Level | Catalog | |||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |