Automotive I2C-Compatible, 12-Bit Analog-to-Digital Converter with Alert Pin 6-SOT -40 to 105
IC ADC 12BIT SAR TSOT23-6
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-THIN
ADC121C021-Q1 Automotive I2C-Compatible, 12-Bit Analog-to-Digital Converter with Alert Pin
IC ADC 12BIT SAR TSOT23-6
Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Rochester Electronics | Lingto Electronic Limited | |
---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | ADC121C021QIMK/NOPB | ADC121C021QIMK/NOPB | ADC121C021QIMK/NOPB | ADC121C021QIMK/NOPB | ADC121C021QIMK/NOPB |
Product Name | ADC121C021-Q1 Automotive I2C-Compatible, 12-Bit Analog-to-Digital Converter with Alert Pin | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
Interface Type | Serial; I2C | I2C | I2C; I²C | ||
Package Type | SOT | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | |
Screening Level | Automotive | ||||
Resolution | 12 bits | 12 bits | |||
INL | 1 LSB |