Texas Instruments High-Performance Analog 5.5V SSOP Analog-to-Digital Converter IC ADC12138CIMSAX

Description
12-Bit 114KS/s SAR ADC, SPI, SSOP, 5.5V Product overview: ADC12138CIMSAX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12138CIMSAX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12-Bit 114KS/s SAR ADC, SPI, SSOP, 5.5V Product overview: ADC12138CIMSAX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12138CIMSAX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5V SSOP Analog-to-Digital Converter IC - 700-ADC12138CIMSAX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V SSOP Analog-to-Digital Converter IC
700-ADC12138CIMSAX
5.5V SSOP Analog-to-Digital Converter IC 700-ADC12138CIMSAX
12-Bit 114KS/s SAR ADC, SPI, SSOP, 5.5V Product overview: ADC12138CIMSAX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12138CIMSAX can be used for catalog matching and distributor lookup.

12-Bit 114KS/s SAR ADC, SPI, SSOP, 5.5V Product overview: ADC12138CIMSAX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12138CIMSAX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12138CIMSAX - 845651-ADC12138CIMSAX - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12138CIMSAX
845651-ADC12138CIMSAX
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12138CIMSAX 845651-ADC12138CIMSAX
Manufacturer: Texas Instruments Win Source Part Number: 845651-ADC12138CIMSA X Features: Bit Analog to Digital Converter Input 1 Package: Reel - TR Part Status: Obsolete Family Name: ADC121 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 845651-ADC12138CIMSAX
Features: Bit Analog to Digital Converter Input 1
Package: Reel - TR
Part Status: Obsolete
Family Name: ADC121
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC12138CIMSAX-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC12138CIMSAX-ND
Analog to Digital Converters (ADC) ADC12138CIMSAX-ND
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 28-SSOP

12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 28-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC12138CIMSAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC12138CIMSAX
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC12138CIMSAX
IC ADC 12BIT SAR 28SSOP

IC ADC 12BIT SAR 28SSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADC12138CIMSAX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC12138CIMSAX
Analog to Digital Converters (ADC) ADC12138CIMSAX
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 28-SSOP

12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 28-SSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC12138CIMSAX - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC12138CIMSAX
Data Acquisition - Analog to Digital Converters (ADC) ADC12138CIMSAX
IC ADC 12BIT SAR 28SSOP

IC ADC 12BIT SAR 28SSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-ADC12138CIMSAX 845651-ADC12138CIMSAX ADC12138CIMSAX-ND ADC12138CIMSAX ADC12138CIMSAX ADC12138CIMSAX
Product Name 5.5V SSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12138CIMSAX Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI, Serial SPI; SPI SPI; SPI
Package Type SSOP SSOP; "28-SSOP (0.209"", 5.30mm Width)" 28-SSOP (0.209\", 5.30mm Width) SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width)
Resolution 12 bits 12 bits 12 bits
Dissipation 500 milliwatts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947AD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC101S021 Single  Channel, 50 to 200 ksps, 10-Bit A/D Converter - ADC101S021CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD674BKN - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details