Manufacturer: Texas Instruments
Win Source Part Number: 1139777-ADC12130CIWM
Packaging: Tape and Reel
Mounting Style: SMD
Configuration: MUX-S/H-ADC
Number of Inputs: 1, 2
Input Type: Differential, Pseudo-Differential,
Architecture: SAR
Sampling Rate (Per Second): 114k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: ADC12130
Manufacturer Pack Quantity: 1,000
MSL Level: 2A (4 Weeks)
Supply Voltage , Analog: 3V ~ 5.5V
Supply Voltage , Digital: 3V ~ 5.5V
2-CH 12-BIT SUCCESSIVE APPROXIMATION ADC, SERIAL ACCESS, PDSO16, PLASTIC, SOIC-16 Product overview: ADC12130CIWMX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12130CIWMX can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 1, 2 Input 1 SAR 16-SOIC
IC ADC 12BIT SAR 16SOIC
12 Bit Analog to Digital Converter 1, 2 Input 1 SAR 16-SOIC
IC ADC 12BIT SAR 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1139777-ADC12130CIWMX | 700-ADC12130CIWMX | ADC12130CIWMX-ND | ADC12130CIWMX | ADC12130CIWMX | ADC12130CIWMX |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12130CIWMX | SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI, Serial | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC | SOIC | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) | 16-SOIC (0.295\", 7.50mm Width) | |
| Packing Method | Tape Reel; Tape and Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Sample Rate | 114 kSamples/Sec | 114 kSamples/Sec | 114 kSamples/Sec |