Texas Instruments Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12130CIN ADC12130CIN

Description
Manufacturer: Texas Instruments Win Source Part Number: 053078-ADC12130CIN Packaging: Tube/Rail Configuration: MUX-S/H-ADC Number of Inputs: 1, 2 Input Type: Differential, Pseudo-Differential, Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Analog Supply Voltage: 3 V to 5.5 V Digital Supply Voltage: 3 V to 5.5 V Sampling Rate: 114k Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 053078-ADC12130CIN Packaging: Tube/Rail Configuration: MUX-S/H-ADC Number of Inputs: 1, 2 Input Type: Differential, Pseudo-Differential, Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Analog Supply Voltage: 3 V to 5.5 V Digital Supply Voltage: 3 V to 5.5 V Sampling Rate: 114k Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12130CIN
053078-ADC12130CIN
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12130CIN 053078-ADC12130CIN
Manufacturer: Texas Instruments Win Source Part Number: 053078-ADC12130CIN Packaging: Tube/Rail Configuration: MUX-S/H-ADC Number of Inputs: 1, 2 Input Type: Differential, Pseudo-Differential, Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Analog Supply Voltage: 3 V to 5.5 V Digital Supply Voltage: 3 V to 5.5 V Sampling Rate: 114k Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 053078-ADC12130CIN
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 1, 2
Input Type: Differential, Pseudo-Differential, Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Analog Supply Voltage: 3 V to 5.5 V
Digital Supply Voltage: 3 V to 5.5 V
Sampling Rate: 114k
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DIP Analog-to-Digital Converter IC - 700-ADC12130CIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Analog-to-Digital Converter IC
700-ADC12130CIN
DIP Analog-to-Digital Converter IC 700-ADC12130CIN
2-CH 12-BIT SUCCESSIVE APPROXIMATION ADC, SERIAL ACCESS, PDIP16, DIP-16 Product overview: ADC12130CIN from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, DIP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12130CIN can be used for catalog matching and distributor lookup.

2-CH 12-BIT SUCCESSIVE APPROXIMATION ADC, SERIAL ACCESS, PDIP16, DIP-16 Product overview: ADC12130CIN from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, DIP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12130CIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 053078-ADC12130CIN 700-ADC12130CIN
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12130CIN DIP Analog-to-Digital Converter IC
Interface Type SPI; SPI
Package Type DIP; PDIP; 16-PDIP
Packing Method Tube; Tube/Rail
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947AD-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC102S101 2 Channel, 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC102S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers