Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADC12041CIMSAX

Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADC12041CIMSAX-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC12041CIMSAX-ND
Analog to Digital Converters (ADC) ADC12041CIMSAX-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC12041CIMSAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC12041CIMSAX
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC12041CIMSAX
IC ADC 12BIT SAR 28SSOP

IC ADC 12BIT SAR 28SSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADC12041CIMSAX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC12041CIMSAX
Analog to Digital Converters (ADC) ADC12041CIMSAX
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC12041CIMSAX - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC12041CIMSAX
Data Acquisition - Analog to Digital Converters (ADC) ADC12041CIMSAX
IC ADC 12BIT SAR 28SSOP

IC ADC 12BIT SAR 28SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC12041CIMSAX-ND ADC12041CIMSAX ADC12041CIMSAX ADC12041CIMSAX
Product Name Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel Parallel; Parallel
Package Type SSOP; "28-SSOP (0.209"", 5.30mm Width)" 28-SSOP (0.209\", 5.30mm Width) SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width)
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Resolution 12 bits 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products