12-Bit, 40 MSPS, 340mW A/D Converter with Internal Sample-and-Hold 32-LQFP -40 to 85
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-TQFP (7x7)
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-TQFP (7x7)
IC ADC 12BIT PIPELINED 32TQFP
IC ADC 12BIT PIPELINED 32TQFP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC12040CIVYX/NOPB | ADC12040CIVYX/NOPB-ND | ADC12040CIVYX/NOPB | ADC12040CIVYX/NOPB | ADC12040CIVYX/NOPB |
| Product Name | ADC12040 12-Bit, 40 MSPS, 340mW A/D Converter with Internal Sample-and-Hold | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | LQFP | TQFP; 32-LQFP | QFP; 32-LQFP | 32-LQFP | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| DNL | 0.4000 LSB | ||||
| INL | 0.7000 LSB |