12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-TQFP (7x7)
IC ADC 12BIT PIPELINED 32TQFP
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-TQFP (7x7)
IC ADC 12BIT PIPELINED 32TQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC12020CIVYX-ND | ADC12020CIVYX | ADC12020CIVYX | ADC12020CIVYX |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | TQFP; 32-LQFP | QFP; 32-LQFP | 32-LQFP | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Pins | 32 | |||
| Resolution | 12 bits | 12 bits |