Texas Instruments ADC1175-50 8-Bit, 50MSPS, 125mW A/D Converter ADC1175-50CIMTX/NOPB

Description
8-Bit, 50MSPS, 125mW A/D Converter 24-TSSOP -20 to 75
Request a Quote
Description
8-Bit, 50MSPS, 125mW A/D Converter 24-TSSOP -20 to 75
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADC1175-50 is an 8-bit, 50 MSPS analog-to-digital converter with 125 mW typical power consumption, designed for video and imaging applications. It operates from a single +5 V supply and includes an internal track-and-hold function. The device is available in a 24-pin TSSOP package with dimensions of 367.0 mm length, 367.0 mm width, and 35.0 mm height for tape and reel packaging. It functions over the extended commercial temperature range of −20°C to +75°C and supports a power-down mode consuming less than 5 mW. Output formatting is straight binary, with 6.8 effective bits at a 25 MHz input and 50 MHz clock, and it ensures no missing codes.

Datasheet Summary
Powered by GS/AI

The ADC1175-50 is an 8-bit, 50 MSPS analog-to-digital converter with 125 mW typical power consumption, designed for video and imaging applications. It operates from a single +5 V supply and includes an internal track-and-hold function. The device is available in a 24-pin TSSOP package with dimensions of 367.0 mm length, 367.0 mm width, and 35.0 mm height for tape and reel packaging. It functions over the extended commercial temperature range of −20°C to +75°C and supports a power-down mode consuming less than 5 mW. Output formatting is straight binary, with 6.8 effective bits at a 25 MHz input and 50 MHz clock, and it ensures no missing codes.

Suppliers

Company
Product
Description
Supplier Links
ADC1175-50 8-Bit, 50MSPS, 125mW A/D Converter - ADC1175-50CIMTX/NOPB - Texas Instruments
Dallas, TX, United States
ADC1175-50 8-Bit, 50MSPS, 125mW A/D Converter
ADC1175-50CIMTX/NOPB
ADC1175-50 8-Bit, 50MSPS, 125mW A/D Converter ADC1175-50CIMTX/NOPB
8-Bit, 50MSPS, 125mW A/D Converter 24-TSSOP -20 to 75

8-Bit, 50MSPS, 125mW A/D Converter 24-TSSOP -20 to 75

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-36905-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-36905-2-ND
Analog to Digital Converters (ADC) 296-36905-2-ND
8 Bit Analog to Digital Converter 1 Input 1 Two-Step 24-TSSOP

8 Bit Analog to Digital Converter 1 Input 1 Two-Step 24-TSSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 5V TSSOP Analog-to-Digital Converter IC
700-ADC1175-50CIMTX/NOPB
8-bit 5V TSSOP Analog-to-Digital Converter IC 700-ADC1175-50CIMTX/NOPB
8-Bit 50MSPS ADC, Single-Ended, Parallel Interface, 5V, TSSOP Product overview: ADC1175-50CIMTX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC1175-50CIMTX/ NOPB can be used for catalog matching and distributor lookup.

8-Bit 50MSPS ADC, Single-Ended, Parallel Interface, 5V, TSSOP Product overview: ADC1175-50CIMTX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC1175-50CIMTX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC1175-50CIMTX/NOPB
129447-ADC1175-50CIMTX/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC1175-50CIMTX/NOPB 129447-ADC1175-50CIMTX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 129447-ADC1175-50CIM TX/NOPB Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 8 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Family Name: ADC1175-50 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C Case / Package: 24-TSSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 50M Alternative Parts (Cross-Reference): AD9050BRSZ; ADC0804S030TS; AD9050BRS-REEL; ADC0804S050TS; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 129447-ADC1175-50CIMTX/NOPB
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 8
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Family Name: ADC1175-50
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C
Case / Package: 24-TSSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 50M
Alternative Parts (Cross-Reference): AD9050BRSZ; ADC0804S030TS; AD9050BRS-REEL; ADC0804S050TS;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC1175-50CIMTX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC1175-50CIMTX/NOPB
Analog to Digital Converters (ADC) ADC1175-50CIMTX/NOPB
8 Bit Analog to Digital Converter 1 Input 1 Two-Step 24-TSSOP

8 Bit Analog to Digital Converter 1 Input 1 Two-Step 24-TSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC1175-50CIMTX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC1175-50CIMTX/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC1175-50CIMTX/NOPB
IC ADC 8BIT TWO-STEP 24TSSOP

IC ADC 8BIT TWO-STEP 24TSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC1175-50CIMTX/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC1175-50CIMTX/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC1175-50CIMTX/NOPB
IC ADC 8BIT TWO-STEP 24TSSOP

IC ADC 8BIT TWO-STEP 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC1175-50CIMTX/NOPB 296-36905-2-ND 700-ADC1175-50CIMTX/NOPB 129447-ADC1175-50CIMTX/NOPB ADC1175-50CIMTX/NOPB ADC1175-50CIMTX/NOPB ADC1175-50CIMTX/NOPB
Product Name ADC1175-50 8-Bit, 50MSPS, 125mW A/D Converter Analog to Digital Converters (ADC) 8-bit 5V TSSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC1175-50CIMTX/NOPB Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Package Type TSSOP TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" TSSOP SOP; SSOP; TSSOP; 24-TSSOP SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) 24-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits
DNL 0.7000 LSB
INL 0.8000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10158CIWMX - 1139708-ADC10158CIWMX - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOIC
Packing Method Tape Reel; Tape and Reel
View Details
5 suppliers
ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC084S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
6 suppliers
ADC101C021 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin - ADC101C021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC08D1520QML-SP Low Power, 8-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Converter - ADC08D1520WGFQV - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type CFP
Screening Level Space
View Details