Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC1175-50CIJM ADC1175-50CIJM

Description
Manufacturer: Texas Instruments Win Source Part Number: 106259-ADC1175-50CIJ M Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 8 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 75°C Case / Package: 24-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 50M Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 106259-ADC1175-50CIJ M Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 8 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 75°C Case / Package: 24-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 50M Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC1175-50CIJM
106259-ADC1175-50CIJM
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC1175-50CIJM 106259-ADC1175-50CIJM
Manufacturer: Texas Instruments Win Source Part Number: 106259-ADC1175-50CIJ M Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 8 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 75°C Case / Package: 24-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 50M Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 106259-ADC1175-50CIJM
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 8
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 75°C
Case / Package: 24-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 50M
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT Analog-to-Digital Converter IC - 700-ADC1175-50CIJM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Analog-to-Digital Converter IC
700-ADC1175-50CIJM
8-bit 8BIT Analog-to-Digital Converter IC 700-ADC1175-50CIJM
IC ADC 8BIT TWO-STEP 24SOIC Product overview: ADC1175-50CIJM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 8BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC1175-50CIJM can be used for catalog matching and distributor lookup.

IC ADC 8BIT TWO-STEP 24SOIC Product overview: ADC1175-50CIJM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 8BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC1175-50CIJM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC ADC LOW PWR 8BIT SOP-24 - ADC1175-50CIJM - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC ADC LOW PWR 8BIT SOP-24
ADC1175-50CIJM
IC ADC LOW PWR 8BIT SOP-24 ADC1175-50CIJM
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC1175-50CIJM - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC1175-50CIJM
Data Acquisition - Analog to Digital Converters (ADC) ADC1175-50CIJM
IC ADC 8BIT TWO-STEP 24SOIC

IC ADC 8BIT TWO-STEP 24SOIC

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC1175-50CIJM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC1175-50CIJM
Analog to Digital Converters (ADC) ADC1175-50CIJM
8 Bit Analog to Digital Converter 1 Input 1 Two-Step 24-SOIC

8 Bit Analog to Digital Converter 1 Input 1 Two-Step 24-SOIC

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC1175-50CIJM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC1175-50CIJM
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC1175-50CIJM
IC ADC 8BIT TWO-STEP 24SOIC

IC ADC 8BIT TWO-STEP 24SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 106259-ADC1175-50CIJM 700-ADC1175-50CIJM ADC1175-50CIJM ADC1175-50CIJM ADC1175-50CIJM ADC1175-50CIJM
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC1175-50CIJM 8-bit 8BIT Analog-to-Digital Converter IC IC ADC LOW PWR 8BIT SOP-24 Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel Parallel Parallel; Parallel
Package Type SOIC; 24-SOIC SOIC SOIC; 24-SOIC (0.209\", 5.30mm Width) 24-SOIC (0.209\", 5.30mm Width)
Packing Method Tube; Tube/Rail Tube; Tube Tube; Tube
Operating Temperature -20 to 75 C (-4 to 167 F) -20 C (-4 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904591 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial-spi
Package Type SSOP; Tssop
Pins 24
View Details
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD674BKNZ - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details