10 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP
10-Bit 8-Ch SAR ADC, 500KS/s, SPI, Unipolar, TSSOP Product overview: ADC108S052CIMT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC108S052CIMT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1139741-ADC108S052CI
Packaging: Tube
Mounting Style: SMD
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 500k
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Resolution: 10
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: ADC108S052
Manufacturer Pack Quantity: 92
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 5.25V
Supply Voltage , Digital: 2.7V ~ 5.25V
10 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP
IC ADC 10BIT SAR 16TSSOP
IC ADC 10BIT SAR 16TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC108S052CIMT-ND | 700-ADC108S052CIMT | 1139741-ADC108S052CIMT | ADC108S052CIMT | ADC108S052CIMT | ADC108S052CIMT |
| Product Name | Analog to Digital Converters (ADC) | TSSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC108S052CIMT | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI | SPI, Serial | SPI; SPI, DSP | SPI; SPI, DSP | ||
| Package Type | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tube | Tube; Tube | Tube; Tube | Tube; Tube | ||
| Resolution | 10 bits | 10 bits | 10 bits | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |