10 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP
8-CH 10-BIT SUCCESSIVE APPROXIMATION ADC, SERIAL ACCESS, PDSO16, TSSOP-16 Product overview: ADC108S022CIMT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC108S022CIMT can be used for catalog matching and distributor lookup.
IC ADC 10BIT SAR 16TSSOP
IC ADC 10BIT SAR 16TSSOP
10 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC108S022CIMT-ND | 700-ADC108S022CIMT | ADC108S022CIMT | ADC108S022CIMT | ADC108S022CIMT |
| Product Name | Analog to Digital Converters (ADC) | TSSOP Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI | SPI; SPI, DSP | |||
| Package Type | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | 16-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | ||
| Packing Method | Tube | Tube; Tube | Tube; Tube | ||
| Resolution | 10 bits | 10 bits | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |