10-Bit 830kSPS Parallel ADC IC, 20-DIP Product overview: ADC1061CIN/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, DIP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC1061CIN/NOPB can be used for catalog matching and distributor lookup.
10 Bit Analog to Digital Converter 1 Input 1 Flash 20-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 767737-ADC1061CIN/NO
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-DIP (0.300", 7.62mm)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Single Ended
Architecture: Flash
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Part Status: Obsolete(EOL)
Resolution: 10
Number of Converters: 1
Family Name: ADC1061
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-DIP
Alternative Parts (Cross-Reference): LTC1099ACJ; LTC1099CSW#TRM; LTC1099CSW;
Introduction Date: April 01, 1990
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 18
IC ADC 10BIT FLASH 20DIP
IC ADC 10BIT FLASH 20DIP
10 Bit Analog to Digital Converter 1 Input 1 Flash 20-PDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADC1061CIN/NOPB | ADC1061CIN/NOPB-ND | 767737-ADC1061CIN/NOPB | ADC1061CIN/NOPB | ADC1061CIN/NOPB | ADC1061CIN/NOPB |
| Product Name | DIP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC1061CIN/NOPB | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | CDIP | DIP; PDIP; "20-DIP (0.300"", 7.62mm)" | DIP | DIP; 20-DIP (0.300\", 7.62mm) | DIP; 20-DIP (0.300\", 7.62mm) | |
| Resolution | 10 bits | 10 bits | 10 bits | |||
| Dissipation | 113 milliwatts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |