Texas Instruments High-Performance Analog 5V SOIC Analog-to-Digital Converter IC ADC10464CIWMX

Description
4-CH 10-BIT ADC, 800KS/s, Parallel, SOIC, 5V Product overview: ADC10464CIWMX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC10464CIWMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-CH 10-BIT ADC, 800KS/s, Parallel, SOIC, 5V Product overview: ADC10464CIWMX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC10464CIWMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V SOIC Analog-to-Digital Converter IC
700-ADC10464CIWMX
5V SOIC Analog-to-Digital Converter IC 700-ADC10464CIWMX
4-CH 10-BIT ADC, 800KS/s, Parallel, SOIC, 5V Product overview: ADC10464CIWMX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC10464CIWMX can be used for catalog matching and distributor lookup.

4-CH 10-BIT ADC, 800KS/s, Parallel, SOIC, 5V Product overview: ADC10464CIWMX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC10464CIWMX can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1321216-ADC10464CIWMX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1321216-ADC10464CIWMX
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1321216-ADC10464CIWMX
Manufacturer: Texas Instruments Win Source Part Number: 1321216-ADC10464CIWM X Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Configuration: MUX-S/H-ADC Number of Inputs: 4 Input Type: Single Ended Architecture: Flash Number of Bits: 10 Sampling Rate (Per Second): 800k Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 28-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: ADC1046 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1321216-ADC10464CIWMX
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Architecture: Flash
Number of Bits: 10
Sampling Rate (Per Second): 800k
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 5V
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: ADC1046
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC10464CIWMX - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC10464CIWMX
Data Acquisition - Analog to Digital Converters (ADC) ADC10464CIWMX
IC ADC 10BIT FLASH 28SOIC

IC ADC 10BIT FLASH 28SOIC

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC10464CIWMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC10464CIWMX
Analog to Digital Converters (ADC) ADC10464CIWMX
10 Bit Analog to Digital Converter 4 Input 1 Flash 28-SOIC

10 Bit Analog to Digital Converter 4 Input 1 Flash 28-SOIC

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC10464CIWMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC10464CIWMX
Analog to Digital Converters (ADC) ADC10464CIWMX
10 Bit Analog to Digital Converter 4 Input 1 Flash 28-SOIC

10 Bit Analog to Digital Converter 4 Input 1 Flash 28-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-ADC10464CIWMX 1321216-ADC10464CIWMX ADC10464CIWMX ADC10464CIWMX ADC10464CIWMX
Product Name 5V SOIC Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel
Package Type SOIC SOIC; 28-SOIC (0.295", 7.50mm Width) SOIC; 28-SOIC (0.295\", 7.50mm Width) SOIC; 28-SOIC (0.295\", 7.50mm Width)
Resolution 10 bits 10 bits 10 bits
Dissipation 235 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

ADC082S051 2 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC082S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946BB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Analogue to Digital Converters - 8209328 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi)
Package Type Tsot
Features Single-Supply
View Details