Manufacturer: Texas Instruments
Win Source Part Number: 910196-ADC102S051CIM
Operating Temperature Range: -40°C ~ 85°C
Features: 10 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Package: Reel - TR
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ADC102S
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ADC102S051CIMMDKR, ADC102S051CIMMTR, ADC102S051CIMMCT
10 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
2-CH 10-BIT ADC, 500KS/s, SPI, MSOP-8 Product overview: ADC102S051CIMM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC102S051CIMM can be used for catalog matching and distributor lookup.
IC ADC 10BIT SAR 8VSSOP
IC ADC 10BIT SAR 8VSSOP
10 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 910196-ADC102S051CIMM | ADC102S051CIMMTR-ND | 700-ADC102S051CIMM | ADC102S051CIMM | ADC102S051CIMM | ADC102S051CIMM |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC102S051CIMM | Analog to Digital Converters (ADC) | MSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Package Type | SOP; SSOP; 8-VSSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | MSOP | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Interface Type | SPI | SPI, Serial, 4-WIRE | SPI; SPI, DSP | |||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | |||
| Resolution | 10 bits | 10 bits | 10 bits |