10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
Manufacturer: National Semiconductor
Win Source Part Number: 1318340-ADC101S051CI
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Bulk
Standard Package: 1,000
Mounting: Surface Mount
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Number of Bits: 10
Sampling Rate (Per Second): 500k
Data Interface: DSP, Microwire, QSPI, SPI
Number of A/D Converters: 1
Reference Type: Supply
Voltage - Supply, Analog: 2.7V ~ 5.25V
Voltage - Supply, Digital: 2.7V ~ 5.25V
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: SOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Other Part Number: 2156-ADC101S051CIMF,
RoHS Status: RoHS non-compliant
IC ADC 10BIT SAR SOT23-6 Product overview: ADC101S051CIMF from National Semiconductor is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT, SOT23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, SOT23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC101S051CIMF can be used for catalog matching and distributor lookup.
ADC, Successive Approximation, 10-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO6
IC ADC 10BIT SAR SOT23-6
IC ADC 10BIT SAR SOT23-6
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC101S051CIMFTR-ND | 1318340-ADC101S051CIMF | 700-ADC101S051CIMF | ADC101S051CIMF | ADC101S051CIMF | ADC101S051CIMF | ADC101S051CIMF | ADC101S051CIMF |
| Product Name | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | 10BIT SOT23 Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | SPI | SPI; DSP, Microwire, QSPI, SPI | DSP, Microwire, QSPI, SPI | Serial | SPI; SPI, DSP | |||
| Package Type | SOT-23-6 | SOT-23-6 | Bulk | SOP; TSOP6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | |
| Packing Method | Tape Reel | Bulk; Bulk | Bulk | Tape Reel; Tape & Reel | Bulk; Bulk | Tape Reel; Tape & Reel (TR) | Bulk; Bulk | |
| Resolution | 10 bits | 10 bits | 10 bits | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |