Manufacturer: Texas Instruments
Win Source Part Number: 813828-ADC101S021CIM
Packaging: Reel
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Number of Bits: 10
Sampling Rate (Per Second): 200k
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Voltage - Supply, Analog: 2.7V ~ 5.25V
Voltage - Supply, Digital: 2.7V ~ 5.25V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-23-6
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: ADC101S021
10-Bit 200KS/s ADC, SPI, Single-Ended, SOT-23-6 Product overview: ADC101S021CIMFX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC101S021CIMFX can be used for catalog matching and distributor lookup.
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
ADC, Successive Approximation, 10-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO6
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
IC ADC 10BIT SAR SOT23-6
IC ADC 10BIT SAR SOT23-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 813828-ADC101S021CIMFX | 700-ADC101S021CIMFX | ADC101S021CIMFX-ND | ADC101S021CIMFX | ADC101S021CIMFX | ADC101S021CIMFX | ADC101S021CIMFX | ADC101S021CIMFX |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC101S021CIMFX | SOT-23 Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | SPI; SPI, DSP | SPI, Serial, 3-WIRE | SPI | Serial | SPI; SPI, DSP | |||
| Packing Method | Tape Reel; Reel | Tape Reel | Tape Reel; Tape & Reel | Bulk; Bulk | Tape Reel; Tape & Reel (TR) | Bulk; Bulk | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Sample Rate | 200 kSamples/Sec | 200 kSamples/Sec | 200 kSamples/Sec | 200 kSamples/Sec | ||||
| Package Type | SOT-23-6 | SOT-23-6 | SOP; TSOP6 | SOT-23-6 | SOT-23-6 | SOT-23-6 |