Texas Instruments Standard Linear and Logic Ic, 10Bit Adc, I2C, Sar, Tsot23-6; Resolution (Bits) Texas Instruments ADC101C021CIMK/NOPB

Description
IC, 10BIT ADC, I2C, SAR, TSOT23-6; Resolution (Bits):10bit; Sampling Rate:188.9kSPS; Input Channel Type:Single Ended; Data Interface:2 Wire, I2C, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RoHS Compliant: Yes
Datasheet
Description
IC, 10BIT ADC, I2C, SAR, TSOT23-6; Resolution (Bits):10bit; Sampling Rate:188.9kSPS; Input Channel Type:Single Ended; Data Interface:2 Wire, I2C, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, 10Bit Adc, I2C, Sar, Tsot23-6; Resolution (Bits) Texas Instruments - 28AH1765 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 10Bit Adc, I2C, Sar, Tsot23-6; Resolution (Bits) Texas Instruments
28AH1765
Ic, 10Bit Adc, I2C, Sar, Tsot23-6; Resolution (Bits) Texas Instruments 28AH1765
IC, 10BIT ADC, I2C, SAR, TSOT23-6; Resolution (Bits):10bit; Sampling Rate:188.9kSPS; Input Channel Type:Single Ended; Data Interface:2 Wire, I2C, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

IC, 10BIT ADC, I2C, SAR, TSOT23-6; Resolution (Bits):10bit; Sampling Rate:188.9kSPS; Input Channel Type:Single Ended; Data Interface:2 Wire, I2C, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADC101C021CIMK/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADC101C021CIMK/NOPB
Analog to Digital Converters (ADC) ADC101C021CIMK/NOPB
IC ADC 10BIT SAR TSOT23-6

IC ADC 10BIT SAR TSOT23-6

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 28AH1765 ADC101C021CIMK/NOPB
Product Name Ic, 10Bit Adc, I2C, Sar, Tsot23-6; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 788 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details