Texas Instruments Standard Linear and Logic Adc, Pipeline , 10Bit, 65Msps, Tssop-28; Resolution (Bits) Texas Instruments ADC10065CIMT/NOPB

Description
ADC, PIPELINE , 10BIT, 65MSPS, TSSOP-28; Resolution (Bits):10bit; Sampling Rate:65MSPS; Input Channel Type:Differential, Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:2.7V; No. of Pins:28Pins RoHS Compliant: Yes
Description
ADC, PIPELINE , 10BIT, 65MSPS, TSSOP-28; Resolution (Bits):10bit; Sampling Rate:65MSPS; Input Channel Type:Differential, Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:2.7V; No. of Pins:28Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adc, Pipeline , 10Bit, 65Msps, Tssop-28; Resolution (Bits) Texas Instruments - 41K1524 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Pipeline , 10Bit, 65Msps, Tssop-28; Resolution (Bits) Texas Instruments
41K1524
Adc, Pipeline , 10Bit, 65Msps, Tssop-28; Resolution (Bits) Texas Instruments 41K1524
ADC, PIPELINE , 10BIT, 65MSPS, TSSOP-28; Resolution (Bits):10bit; Sampling Rate:65MSPS; Input Channel Type:Differential, Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:2.7V; No. of Pins:28Pins RoHS Compliant: Yes

ADC, PIPELINE , 10BIT, 65MSPS, TSSOP-28; Resolution (Bits):10bit; Sampling Rate:65MSPS; Input Channel Type:Differential, Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:2.7V; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 41K1524
Product Name Adc, Pipeline , 10Bit, 65Msps, Tssop-28; Resolution (Bits) Texas Instruments
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

E747V In-Line LVDT Amplifier . Supply 24V, Output 0 to 10V (isolated). - E747V - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 200Hz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Mini Signal Amplifier SA-011-1500-V10-D2 - SA-011-1500-V10-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - IPS521 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details