Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADC10064CIWMX

Description
10 Bit Analog to Digital Converter 4 Input 1 Flash 28-SOIC
Request a Quote Datasheet
Description
10 Bit Analog to Digital Converter 4 Input 1 Flash 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADC10064CIWMX-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC10064CIWMX-ND
Analog to Digital Converters (ADC) ADC10064CIWMX-ND
10 Bit Analog to Digital Converter 4 Input 1 Flash 28-SOIC

10 Bit Analog to Digital Converter 4 Input 1 Flash 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC10064CIWMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC10064CIWMX
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC10064CIWMX
IC ADC 10BIT FLASH 28SOIC

IC ADC 10BIT FLASH 28SOIC

Supplier's Site
Analog to Digital Converters (ADC) - ADC10064CIWMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC10064CIWMX
Analog to Digital Converters (ADC) ADC10064CIWMX
10 Bit Analog to Digital Converter 4 Input 1 Flash 28-SOIC

10 Bit Analog to Digital Converter 4 Input 1 Flash 28-SOIC

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC10064CIWMX - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC10064CIWMX
Data Acquisition - Analog to Digital Converters (ADC) ADC10064CIWMX
IC ADC 10BIT FLASH 28SOIC

IC ADC 10BIT FLASH 28SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC10064CIWMX-ND ADC10064CIWMX ADC10064CIWMX ADC10064CIWMX
Product Name Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)" 28-SOIC (0.295\", 7.50mm Width) SOIC; 28-SOIC (0.295\", 7.50mm Width)
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Resolution 10 bits 10 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8935D-AS4R - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD1674BD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 1832119 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SSOP; Ssop
Features Single-Supply
View Details