Manufacturer: Texas Instruments
Win Source Part Number: 120441-ADC10061CIWM/
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 10
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 800k
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC ADC 10BIT FLASH 20SOIC Product overview: ADC10061CIWM/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC10061CIWM/NOP
10 Bit Analog to Digital Converter 1 Input 1 Flash 20-SOIC
IC ADC 10BIT FLASH 20SOIC
IC ADC 10BIT FLASH 20SOIC
10 Bit Analog to Digital Converter 1 Input 1 Flash 20-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 120441-ADC10061CIWM/NOPB | 700-ADC10061CIWM/NOPB | ADC10061CIWM/NOPB-ND | ADC10061CIWM/NOPB | ADC10061CIWM/NOPB | ADC10061CIWM/NOPB |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10061CIWM/NOPB | 10BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Serial, Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | SOIC; 20-SOIC | SOIC | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295\", 7.50mm Width) | |
| Packing Method | Tube; Tube/Rail | Tube | Tube; Tube | Tube; Tube | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Sample Rate | 800 kSamples/Sec | 800 kSamples/Sec | 800 kSamples/Sec |