Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC1005BCJ-1 ADC1005BCJ-1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1139693-ADC1005BCJ-1 Packaging: Tube Mounting Style: Through Hole Configuration: ADC Number of Inputs: 1 Input Type: Differential Architecture: SAR Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Resolution: 10 Categories: Integrated Circuits Supplier Device Package: 20-CDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 20-CDIP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: ADC1005 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 4.5V ~ 6V Supply Voltage , Digital: 4.5V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1139693-ADC1005BCJ-1 Packaging: Tube Mounting Style: Through Hole Configuration: ADC Number of Inputs: 1 Input Type: Differential Architecture: SAR Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Resolution: 10 Categories: Integrated Circuits Supplier Device Package: 20-CDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 20-CDIP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: ADC1005 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 4.5V ~ 6V Supply Voltage , Digital: 4.5V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC1005BCJ-1
1139693-ADC1005BCJ-1
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC1005BCJ-1 1139693-ADC1005BCJ-1
Manufacturer: Texas Instruments Win Source Part Number: 1139693-ADC1005BCJ-1 Packaging: Tube Mounting Style: Through Hole Configuration: ADC Number of Inputs: 1 Input Type: Differential Architecture: SAR Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Resolution: 10 Categories: Integrated Circuits Supplier Device Package: 20-CDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 20-CDIP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: ADC1005 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 4.5V ~ 6V Supply Voltage , Digital: 4.5V ~ 6V

Manufacturer: Texas Instruments
Win Source Part Number: 1139693-ADC1005BCJ-1
Packaging: Tube
Mounting Style: Through Hole
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Architecture: SAR
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Resolution: 10
Categories: Integrated Circuits
Supplier Device Package: 20-CDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 20-CDIP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: ADC1005
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 4.5V ~ 6V
Supply Voltage , Digital: 4.5V ~ 6V

Buy Now
Analog-to-Digital Converter IC - 700-ADC1005BCJ-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADC1005BCJ-1
Analog-to-Digital Converter IC 700-ADC1005BCJ-1
SUCCESSIVE APPROXIMATION ADC Product overview: ADC1005BCJ-1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC1005BCJ-1 can be used for catalog matching and distributor lookup.

SUCCESSIVE APPROXIMATION ADC Product overview: ADC1005BCJ-1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC1005BCJ-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC1005BCJ-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC1005BCJ-1-ND
Analog to Digital Converters (ADC) ADC1005BCJ-1-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR 20-CDIP

10 Bit Analog to Digital Converter 1 Input 1 SAR 20-CDIP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC1005BCJ-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC1005BCJ-1
Analog to Digital Converters (ADC) ADC1005BCJ-1
10 Bit Analog to Digital Converter 1 Input 1 SAR 20-CDIP

10 Bit Analog to Digital Converter 1 Input 1 SAR 20-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC1005BCJ-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC1005BCJ-1
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC1005BCJ-1
IC ADC 10BIT SAR 20CDIP

IC ADC 10BIT SAR 20CDIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1139693-ADC1005BCJ-1 700-ADC1005BCJ-1 ADC1005BCJ-1-ND ADC1005BCJ-1 ADC1005BCJ-1
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC1005BCJ-1 Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI Parallel SPI; SPI
Package Type DIP CDIP CDIP; "20-CDIP (0.300"", 7.62mm)" DIP; 20-CDIP (0.300\", 7.62mm) DIP; 20-CDIP (0.300\", 7.62mm)
Packing Method Tube; Tube Tube Tube; Tube Tube; Bulk; BulkTube
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Resolution 10 bits 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

ADC10D020 Dual 10-Bit, 20MSPS, 150mW A/D Converter - ADC10D020CIVS/NOPB - Texas Instruments
Specs
Package Type TQFP
Screening Level Catalog
Resolution 10 bits
View Details
6 suppliers
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8935B-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
Analogue to Digital Converters - 1914248 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type DIP; Pdip
Pins 16
View Details