The ADC1001CCJ-1 is a 10-bit analog-to-digital converter (ADC) designed for compatibility with microprocessors, specifically the NSC800 and 8080 series. It features a pin-compatible design with the ADC0801 series of 8-bit converters, allowing for easy integration into existing systems. The device operates with a single 5V supply and supports a differential analog input voltage range from 0V to 5V. Key specifications include a conversion time of 200 microseconds and a linearity error of ±1 least significant bit (LSB). The ADC1001CCJ-1 is housed in a 20-pin dual in-line package (DIP) and is suitable for operating temperatures ranging from 0°C to +70°C. The on-chip clock generator simplifies the design by eliminating the need for external interfacing logic. This ADC is ideal for applications requiring moderate resolution and speed in data acquisition systems.
1-CH 10-BIT SUCCESSIVE APPROXIMATION ADC, PARALLEL ACCESS, PDIP20, DIP-20 Product overview: ADC1001CCJ-1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, DIP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC1001CCJ-1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1139686-ADC1001CCJ-1
Packaging: Tube
Mounting Style: Through Hole
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Architecture: SAR
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: Internal
Resolution: 10
Categories: Integrated Circuits
Supplier Device Package: 20-CDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 20-CDIP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: ADC1001
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 4.5V ~ 6.3V
Supply Voltage , Digital: 4.5V ~ 6.3V
10 Bit Analog to Digital Converter 1 Input 1 SAR 20-CDIP
IC ADC 10BIT SAR 20CDIP
IC ADC 10BIT SAR 20CDIP
10 Bit Analog to Digital Converter 1 Input 1 SAR 20-CDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADC1001CCJ-1 | 1139686-ADC1001CCJ-1 | ADC1001CCJ-1-ND | ADC1001CCJ-1 | ADC1001CCJ-1 | ADC1001CCJ-1 |
| Product Name | DIP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC1001CCJ-1 | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | CDIP | DIP | CDIP; "20-CDIP (0.300"", 7.62mm)" | DIP; 20-CDIP (0.300\", 7.62mm) | DIP; 20-CDIP (0.300\", 7.62mm) | |
| Operating Temperature | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | |
| Packing Method | Tube; Tube | Tube | Tube; Tube | Tube; Tube | ||
| Resolution | 10 bits | 10 bits |