Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC08DJ3200AAVT

Description
Win Source Part Number: 1352638-ADC08DJ3200A AVT Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Product Status: Active Features: Temperature Sensor Package / Case: 144-FBGA, FCBGA Supplier Device Package: 144-FCBGA (10x10) Base Product Number: ADC08DJ3200 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A001A5A1 Configuration: MUX-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Architecture: Folding Interpolating Number of Bits: 8 Data Interface: JESD204B, Serial Reference Type: Internal Voltage - Supply, Analog: 1.05V ~ 1.15V, 1.8V ~ 2V Voltage - Supply, Digital: 1.05V ~ 1.15V Sampling Rate (Per Second): 3.2G, 6.4G
Request a Quote Datasheet
Description
Win Source Part Number: 1352638-ADC08DJ3200A AVT Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Product Status: Active Features: Temperature Sensor Package / Case: 144-FBGA, FCBGA Supplier Device Package: 144-FCBGA (10x10) Base Product Number: ADC08DJ3200 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A001A5A1 Configuration: MUX-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Architecture: Folding Interpolating Number of Bits: 8 Data Interface: JESD204B, Serial Reference Type: Internal Voltage - Supply, Analog: 1.05V ~ 1.15V, 1.8V ~ 2V Voltage - Supply, Digital: 1.05V ~ 1.15V Sampling Rate (Per Second): 3.2G, 6.4G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1352638-ADC08DJ3200AAVT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1352638-ADC08DJ3200AAVT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1352638-ADC08DJ3200AAVT
Win Source Part Number: 1352638-ADC08DJ3200A AVT Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Product Status: Active Features: Temperature Sensor Package / Case: 144-FBGA, FCBGA Supplier Device Package: 144-FCBGA (10x10) Base Product Number: ADC08DJ3200 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A001A5A1 Configuration: MUX-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Architecture: Folding Interpolating Number of Bits: 8 Data Interface: JESD204B, Serial Reference Type: Internal Voltage - Supply, Analog: 1.05V ~ 1.15V, 1.8V ~ 2V Voltage - Supply, Digital: 1.05V ~ 1.15V Sampling Rate (Per Second): 3.2G, 6.4G

Win Source Part Number: 1352638-ADC08DJ3200AAVT
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Product Status: Active
Features: Temperature Sensor
Package / Case: 144-FBGA, FCBGA
Supplier Device Package: 144-FCBGA (10x10)
Base Product Number: ADC08DJ3200
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A001A5A1
Configuration: MUX-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Architecture: Folding Interpolating
Number of Bits: 8
Data Interface: JESD204B, Serial
Reference Type: Internal
Voltage - Supply, Analog: 1.05V ~ 1.15V, 1.8V ~ 2V
Voltage - Supply, Digital: 1.05V ~ 1.15V
Sampling Rate (Per Second): 3.2G, 6.4G

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC08DJ3200AAVT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC08DJ3200AAVT-ND
Analog to Digital Converters (ADC) ADC08DJ3200AAVT-ND
8 Bit Analog to Digital Converter 2 Input Folding Interpolating 144-FCBGA (10x10)

8 Bit Analog to Digital Converter 2 Input Folding Interpolating 144-FCBGA (10x10)

Buy Now Datasheet
8-bit Dual Analog-to-Digital Converter IC - 700-ADC08DJ3200AAVT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit Dual Analog-to-Digital Converter IC
700-ADC08DJ3200AAVT
8-bit Dual Analog-to-Digital Converter IC 700-ADC08DJ3200AAVT
8-Bit, Dual 3.2-GSPS or Single 6.4-GSPS, RF-Sampling Analog-to-Digital Converter (ADC) 144-FCBGA -40 to 85 Product overview: ADC08DJ3200AAVT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08DJ3200AAVT can be used for catalog matching and distributor lookup.

8-Bit, Dual 3.2-GSPS or Single 6.4-GSPS, RF-Sampling Analog-to-Digital Converter (ADC) 144-FCBGA -40 to 85 Product overview: ADC08DJ3200AAVT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08DJ3200AAVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08DJ3200AAVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC08DJ3200AAVT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC08DJ3200AAVT
IC ADC 8BIT FOLD INTERP 144FCBGA

IC ADC 8BIT FOLD INTERP 144FCBGA

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC08DJ3200AAVT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC08DJ3200AAVT
Data Acquisition - Analog to Digital Converters (ADC) ADC08DJ3200AAVT
IC ADC 8BIT FOLD INTERP 144FCBGA

IC ADC 8BIT FOLD INTERP 144FCBGA

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC08DJ3200AAVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC08DJ3200AAVT
Analog to Digital Converters (ADC) ADC08DJ3200AAVT
8 Bit Analog to Digital Converter 2 Input Folding Interpolating 144-FCBGA (10x10)

8 Bit Analog to Digital Converter 2 Input Folding Interpolating 144-FCBGA (10x10)

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1352638-ADC08DJ3200AAVT ADC08DJ3200AAVT-ND 700-ADC08DJ3200AAVT ADC08DJ3200AAVT ADC08DJ3200AAVT ADC08DJ3200AAVT
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 8-bit Dual Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; JESD204B, Serial Serial Serial; JESD204B, Serial Serial
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Sample Rate 3.20E6 to 6.40E6 kSamples/Sec 3.20E6 to 6.40E6 kSamples/Sec 3.20E6 to 6.40E6 kSamples/Sec
Package Type 144-FBGA, FCBGA 144-FBGA, FCBGA 144-FBGA, FCBGA
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947AB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
ADC104S101 4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC104S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers