8 Bit Analog to Digital Converter 1, 2 Input 2 Folding Interpolating 144-FCBGA (10x10)
8-Bit, Dual 3.2-GSPS or Single 6.4-GSPS, RF-Sampling Analog-to-Digital Converter (ADC) 144-FCBGA -40 to 85 Product overview: ADC08DJ3200AAV from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08DJ3200AAV can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 910193-ADC08DJ3200AA
Operating Temperature Range: -40°C ~ 85°C
Features: 8 Bit Analog to Digital Converter 1, 2 Input 2 Folding Interpolating 144-FCBGA (10x10)
Package: Tray
Package: 144-FBGA, FCBGA
Mounting: Surface Mount
Family Name: ADC08DJ3200
Categories: Integrated Circuits (ICs)
Case / Package: 144-FCBGA (10x10)
ECCN: 3A001A5A1
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
IC ADC 8BIT FOLD INTERP 144FCBGA
IC ADC 8BIT FOLD INTERP 144FCBGA
8 Bit Analog to Digital Converter 1, 2 Input 2 Folding Interpolating 144-FCBGA (10x10)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC08DJ3200AAV-ND | 700-ADC08DJ3200AAV | 910193-ADC08DJ3200AAV | ADC08DJ3200AAV | ADC08DJ3200AAV | ADC08DJ3200AAV |
| Product Name | Analog to Digital Converters (ADC) | 8-bit Dual Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08DJ3200AAV | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial | Serial; JESD204B, Serial | Serial | |||
| Package Type | 144-FBGA, FCBGA | 144-FCBGA (10x10) | 144-FBGA, FCBGA | 144-FBGA, FCBGA | ||
| Packing Method | Tray | Tray; TrayTray | Tray | |||
| Pins | 144 | |||||
| Resolution | 8 bits | 8 bits |