Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0844CCJ ADC0844CCJ

Description
Manufacturer: Texas Instruments Win Source Part Number: 1139651-ADC0844CCJ Packaging: Tube Mounting Style: Through Hole Configuration: MUX-ADC Number of Inputs: 4 Input Type: Differential, Pseudo-Differential, Single Ended Architecture: SAR Sampling Rate (Per Second): 25k Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External Resolution: 8 Categories: Integrated Circuits Supplier Device Package: 20-CDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.national.com Manufacturer Package: 20-CDIP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: ADC0844 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 4.5V ~ 6V Supply Voltage , Digital: 4.5V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1139651-ADC0844CCJ Packaging: Tube Mounting Style: Through Hole Configuration: MUX-ADC Number of Inputs: 4 Input Type: Differential, Pseudo-Differential, Single Ended Architecture: SAR Sampling Rate (Per Second): 25k Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External Resolution: 8 Categories: Integrated Circuits Supplier Device Package: 20-CDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.national.com Manufacturer Package: 20-CDIP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: ADC0844 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 4.5V ~ 6V Supply Voltage , Digital: 4.5V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0844CCJ
1139651-ADC0844CCJ
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0844CCJ 1139651-ADC0844CCJ
Manufacturer: Texas Instruments Win Source Part Number: 1139651-ADC0844CCJ Packaging: Tube Mounting Style: Through Hole Configuration: MUX-ADC Number of Inputs: 4 Input Type: Differential, Pseudo-Differential, Single Ended Architecture: SAR Sampling Rate (Per Second): 25k Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External Resolution: 8 Categories: Integrated Circuits Supplier Device Package: 20-CDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.national.com Manufacturer Package: 20-CDIP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: ADC0844 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 4.5V ~ 6V Supply Voltage , Digital: 4.5V ~ 6V

Manufacturer: Texas Instruments
Win Source Part Number: 1139651-ADC0844CCJ
Packaging: Tube
Mounting Style: Through Hole
Configuration: MUX-ADC
Number of Inputs: 4
Input Type: Differential, Pseudo-Differential, Single Ended
Architecture: SAR
Sampling Rate (Per Second): 25k
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Resolution: 8
Categories: Integrated Circuits
Supplier Device Package: 20-CDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 20-CDIP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: ADC0844
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 4.5V ~ 6V
Supply Voltage , Digital: 4.5V ~ 6V

Buy Now
8-bit DIP Analog-to-Digital Converter IC - 700-ADC0844CCJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit DIP Analog-to-Digital Converter IC
700-ADC0844CCJ
8-bit DIP Analog-to-Digital Converter IC 700-ADC0844CCJ
4-CH 8-BIT SUCCESSIVE APPROXIMATION ADC, PARALLEL ACCESS, CDIP20, CERAMIC, DIP-20 Product overview: ADC0844CCJ from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, DIP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, DIP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0844CCJ can be used for catalog matching and distributor lookup.

4-CH 8-BIT SUCCESSIVE APPROXIMATION ADC, PARALLEL ACCESS, CDIP20, CERAMIC, DIP-20 Product overview: ADC0844CCJ from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, DIP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, DIP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0844CCJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC0844CCJ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC0844CCJ-ND
Analog to Digital Converters (ADC) ADC0844CCJ-ND
8 Bit Analog to Digital Converter 4 Input 1 SAR 20-CDIP

8 Bit Analog to Digital Converter 4 Input 1 SAR 20-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC0844CCJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC0844CCJ
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC0844CCJ
IC ADC 8BIT SAR 20CDIP

IC ADC 8BIT SAR 20CDIP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC0844CCJ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC0844CCJ
Data Acquisition - Analog to Digital Converters (ADC) ADC0844CCJ
IC ADC 8BIT SAR 20CDIP

IC ADC 8BIT SAR 20CDIP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC0844CCJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC0844CCJ
Analog to Digital Converters (ADC) ADC0844CCJ
8 Bit Analog to Digital Converter 4 Input 1 SAR 20-CDIP

8 Bit Analog to Digital Converter 4 Input 1 SAR 20-CDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1139651-ADC0844CCJ 700-ADC0844CCJ ADC0844CCJ-ND ADC0844CCJ ADC0844CCJ ADC0844CCJ
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0844CCJ 8-bit DIP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel Parallel Parallel; Parallel Parallel; Parallel
Package Type DIP CDIP CDIP; "20-CDIP (0.300"", 7.62mm)" DIP; 20-CDIP (0.300\", 7.62mm) DIP; 20-CDIP (0.300\", 7.62mm)
Packing Method Tube; Tube Tube Tube; Tube Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F) -40 C (-40 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Sample Rate 25 kSamples/Sec 25 kSamples/Sec 25 kSamples/Sec
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914871 - RS Components, Ltd.
Specs
Package Type SSOP; Ssop
Features Single-Supply
Pins 20
View Details
ADC08060 8-Bit, 20 MSPS to 60 MSPS, 1.3 mW/MSPS A/D Converter with Internal Sample-and-Hold - ADC08060CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 8 bits
View Details
8 suppliers