8-CH 8-BIT SUCCESSIVE APPROXIMATION ADC, SERIAL ACCESS, PQCC20, PLASTIC, CC-20 Product overview: ADC0838BCV from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0838BCV can be used for catalog matching and distributor lookup.
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-PLCC (9x9)
Manufacturer: Texas Instruments
Win Source Part Number: 1139644-ADC0838BCV
Packaging: Tube
Mounting Style: SMD
Configuration: MUX-ADC
Number of Inputs: 4, 8
Input Type: Differential, Pseudo-Differential,
Architecture: SAR
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Resolution: 8
Categories: Integrated Circuits
Supplier Device Package: 20-PLCC (9x9)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.microlinear.com
Manufacturer Package: 20-LCC
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: ADC0838
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 4.5V ~ 6.3V
Supply Voltage , Digital: 4.5V ~ 6.3V
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-PLCC (9x9)
IC ADC 8BIT SAR 20PLCC
IC ADC 8BIT SAR 20PLCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADC0838BCV | ADC0838BCV-ND | 1139644-ADC0838BCV | ADC0838BCV | ADC0838BCV | ADC0838BCV |
| Product Name | 8-bit Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0838BCV | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | LCC | PLCC; 20-LCC (J-Lead) | 20-LCC (J-Lead) | 20-LCC (J-Lead) | ||
| Dissipation | 800 milliwatts | |||||
| Operating Temperature | 0.0 C (32 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Packing Method | Tube | Tube; Tube | Tube; Tube | Tube; Tube |