8 Bit Analog to Digital Converter 1 Input 1 24-WQFN (4x5)
IC ADC 8BIT 24WQFN
8 Bit Analog to Digital Converter 1 Input 1 24-WQFN (4x5)
IC ADC 8BIT 24WQFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC08351CILQ/NOPBTR-ND | ADC08351CILQ/NOPB | ADC08351CILQ/NOPB | ADC08351CILQ/NOPB |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | 24-WFQFN Exposed Pad | 24-WFQFN Exposed Pad | 24-WFQFN Exposed Pad | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |
| Pins | 24 | |||
| Resolution | 8 bits | 8 bits |