Texas Instruments Standard Linear and Logic Adc, Single, 8Bit, 31.25Msps, Soic-14; Resolution (Bits) Texas Instruments ADC0834CCWM/NOPB

Description
ADC, SINGLE, 8BIT, 31.25MSPS, SOIC-14; Resolution (Bits):8bit; Sampling Rate:31kSPS; Input Channel Type:Differential, Single Ended; Data Interface:1 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes
Description
ADC, SINGLE, 8BIT, 31.25MSPS, SOIC-14; Resolution (Bits):8bit; Sampling Rate:31kSPS; Input Channel Type:Differential, Single Ended; Data Interface:1 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adc, Single, 8Bit, 31.25Msps, Soic-14; Resolution (Bits) Texas Instruments - 29AH3281 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Single, 8Bit, 31.25Msps, Soic-14; Resolution (Bits) Texas Instruments
29AH3281
Adc, Single, 8Bit, 31.25Msps, Soic-14; Resolution (Bits) Texas Instruments 29AH3281
ADC, SINGLE, 8BIT, 31.25MSPS, SOIC-14; Resolution (Bits):8bit; Sampling Rate:31kSPS; Input Channel Type:Differential, Single Ended; Data Interface:1 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes

ADC, SINGLE, 8BIT, 31.25MSPS, SOIC-14; Resolution (Bits):8bit; Sampling Rate:31kSPS; Input Channel Type:Differential, Single Ended; Data Interface:1 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 29AH3281
Product Name Adc, Single, 8Bit, 31.25Msps, Soic-14; Resolution (Bits) Texas Instruments
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 703 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
37 Isolated Standard Signal Conditioner Loop-powered | High Isolation | HART Signal Transmission - 37A7 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details