8-Bit 500KS/s ADC, SPI, Single-Ended, 5V, SOT-23-6 Product overview: ADC081S051CIMFX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC081S051CIMFX can be used for catalog matching and distributor lookup.
8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
IC ADC 8BIT SAR SOT23-6
IC ADC 8BIT SAR SOT23-6
8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADC081S051CIMFX | ADC081S051CIMFX-ND | ADC081S051CIMFX | ADC081S051CIMFX | ADC081S051CIMFX |
| Product Name | 8-bit 5V SOT-23 Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI, Serial, 3-WIRE | SPI | SPI; SPI, DSP | ||
| Package Type | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | |
| Resolution | 8 bits | 8 bits | 8 bits | ||
| Dissipation | 12.6 milliwatts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |