Texas Instruments Standard Linear and Logic Adc, 8Bit, 188Ksps, I2C, Tsot23-6; Resolution (Bits) Texas Instruments ADC081C021CIMK/NOPB

Description
ADC, 8BIT, 188KSPS, I2C, TSOT23-6; Resolution (Bits):8bit; Sampling Rate:188.9kSPS; Input Channel Type:Single Ended; Data Interface:2 Wire, I2C, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RoHS Compliant: Yes
Datasheet
Description
ADC, 8BIT, 188KSPS, I2C, TSOT23-6; Resolution (Bits):8bit; Sampling Rate:188.9kSPS; Input Channel Type:Single Ended; Data Interface:2 Wire, I2C, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, 8Bit, 188Ksps, I2C, Tsot23-6; Resolution (Bits) Texas Instruments - 17AH8520 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 8Bit, 188Ksps, I2C, Tsot23-6; Resolution (Bits) Texas Instruments
17AH8520
Adc, 8Bit, 188Ksps, I2C, Tsot23-6; Resolution (Bits) Texas Instruments 17AH8520
ADC, 8BIT, 188KSPS, I2C, TSOT23-6; Resolution (Bits):8bit; Sampling Rate:188.9kSPS; Input Channel Type:Single Ended; Data Interface:2 Wire, I2C, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

ADC, 8BIT, 188KSPS, I2C, TSOT23-6; Resolution (Bits):8bit; Sampling Rate:188.9kSPS; Input Channel Type:Single Ended; Data Interface:2 Wire, I2C, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADC081C021CIMK/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADC081C021CIMK/NOPB
Analog to Digital Converters (ADC) ADC081C021CIMK/NOPB
IC ADC 8BIT SAR 6TSOT

IC ADC 8BIT SAR 6TSOT

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 17AH8520 ADC081C021CIMK/NOPB
Product Name Adc, 8Bit, 188Ksps, I2C, Tsot23-6; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si86xx Digital Isolators - Si8621BB-IS - Skyworks Solutions, Inc.
Specs
Signal Conditioning SigIsol
Form Factor NB SOIC8
Outputs Analog Voltage Output
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-03 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Signal Conditioners - 564132 - RS Components, Ltd.
Novotechnik U.S., Inc.
Specs
Outputs Analog Current Output; Analogue
Agency Approval IECEx, ATEX
Operating Temperature -22 to 212 F (-30 to 100 C)
View Details