Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADC08138CIWM

Description
8 Bit Analog to Digital Converter 8 Input 1 SAR 20-SOIC
Request a Quote
Description
8 Bit Analog to Digital Converter 8 Input 1 SAR 20-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADC08138CIWM is an 8-bit analog-to-digital converter (ADC) featuring a high-speed serial I/O interface and configurable input multiplexers with options for 4 or 8 channels. It operates with a single 5V power supply and supports an analog input range from 0V to 5V. The device includes an on-chip 2.5V band-gap reference, ensuring stable performance across a temperature range of -40°C to +85°C. With a maximum conversion time of 8 µs at a clock frequency of 1 MHz, the ADC08138CIWM is suitable for applications requiring quick data acquisition, such as automotive sensors, process control, and remote sensing in noisy environments. The total unadjusted error is specified at ±¬O LSB, and the device guarantees no missing codes over temperature. The ADC also features a track/hold function, allowing the analog input voltage to vary during conversion. Engineers considering this product should note its compatibility with TTL/CMOS logic levels and its ease of integration with microprocessors and standard shift registers.

Datasheet Summary
Powered by GS/AI

The ADC08138CIWM is an 8-bit analog-to-digital converter (ADC) featuring a high-speed serial I/O interface and configurable input multiplexers with options for 4 or 8 channels. It operates with a single 5V power supply and supports an analog input range from 0V to 5V. The device includes an on-chip 2.5V band-gap reference, ensuring stable performance across a temperature range of -40°C to +85°C. With a maximum conversion time of 8 µs at a clock frequency of 1 MHz, the ADC08138CIWM is suitable for applications requiring quick data acquisition, such as automotive sensors, process control, and remote sensing in noisy environments. The total unadjusted error is specified at ±¬O LSB, and the device guarantees no missing codes over temperature. The ADC also features a track/hold function, allowing the analog input voltage to vary during conversion. Engineers considering this product should note its compatibility with TTL/CMOS logic levels and its ease of integration with microprocessors and standard shift registers.

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADC08138CIWM-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC08138CIWM-ND
Analog to Digital Converters (ADC) ADC08138CIWM-ND
8 Bit Analog to Digital Converter 8 Input 1 SAR 20-SOIC

8 Bit Analog to Digital Converter 8 Input 1 SAR 20-SOIC

Buy Now Datasheet
Singapore, Singapore
8-bit Analog-to-Digital Converter IC
700-ADC08138CIWM
8-bit Analog-to-Digital Converter IC 700-ADC08138CIWM
8-CH 8-BIT SUCCESSIVE APPROXIMATION ADC, SERIAL ACCESS, PDSO20, SOP-20 Product overview: ADC08138CIWM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08138CIWM can be used for catalog matching and distributor lookup.

8-CH 8-BIT SUCCESSIVE APPROXIMATION ADC, SERIAL ACCESS, PDSO20, SOP-20 Product overview: ADC08138CIWM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08138CIWM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC08138CIWM - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC08138CIWM
Data Acquisition - Analog to Digital Converters (ADC) ADC08138CIWM
IC ADC 8BIT SAR 20SOIC

IC ADC 8BIT SAR 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08138CIWM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC08138CIWM
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC08138CIWM
IC ADC 8BIT SAR 20SOIC

IC ADC 8BIT SAR 20SOIC

Supplier's Site
Analog to Digital Converters (ADC) - ADC08138CIWM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC08138CIWM
Analog to Digital Converters (ADC) ADC08138CIWM
8 Bit Analog to Digital Converter 8 Input 1 SAR 20-SOIC

8 Bit Analog to Digital Converter 8 Input 1 SAR 20-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC08138CIWM-ND 700-ADC08138CIWM ADC08138CIWM ADC08138CIWM ADC08138CIWM
Product Name Analog to Digital Converters (ADC) 8-bit Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type SPI; SPI Serial SPI; SPI
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)" SOIC 20-SOIC (0.295\", 7.50mm Width) SOIC; 20-SOIC (0.295\", 7.50mm Width)
Packing Method Tube Tube; Tube Tube; Tube
Resolution 8 bits 8 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941BD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC101S021 Single  Channel, 50 to 200 ksps, 10-Bit A/D Converter - ADC101S021CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers