ADC, Successive Approximation, 8-Bit, 1 Func, 1 Channel, Serial Access, Bipolar, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 1013996-ADC08131CIWM
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 1
Input Type: Differential, Pseudo-Differential,
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Analog Supply Voltage: 4.5 V to 6.3 V
Digital Supply Voltage: 4.5 V to 6.3 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC ADC 8BIT SAR 14SOIC Product overview: ADC08131CIWM from National Semiconductor is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 8BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08131CIWM can be used for catalog matching and distributor lookup.
IC ADC 8BIT SAR 14SOIC
IC ADC 8BIT SAR 14SOIC
8 Bit Analog to Digital Converter 1 Input 1 SAR 14-SOIC
8 Bit Analog to Digital Converter 1 Input 1 SAR 14-SOIC
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC08131CIWM | 1013996-ADC08131CIWM | 700-ADC08131CIWM | ADC08131CIWM | ADC08131CIWM | ADC08131CIWM |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08131CIWM | 8-bit 8BIT Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | SOP; SOP14 | SOIC; 14-SOIC | Tube | 14-SOIC (0.295\", 7.50mm Width) | SOIC; 14-SOIC (0.295\", 7.50mm Width) | |
| Packing Method | Tube; Tube | Tube; Tube/Rail | Tube | Tube; Tube | Tube; Tube |