Manufacturer: Texas Instruments
Win Source Part Number: 859909-ADC081000CIYB
Operating Temperature Range: -40°C ~ 85°C
Features: 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 128-HLQFP (20x20)
Package: Tray
Package: 128-LQFP Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ADC0810
Categories: Integrated Circuits (ICs)
Case / Package: 128-HLQFP (20x20)
ECCN: 3A991C1
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 128-HLQFP (20x20)
8-Bit 1GS/s Differential ADC, LVDS/Parallel Interface, LQFP Product overview: ADC081000CIYB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC081000CIYB can be used for catalog matching and distributor lookup.
IC ADC 8BIT PIPELINED 128HLQFP
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 128-HLQFP (20x20)
IC ADC 8BIT PIPELINED 128HLQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 859909-ADC081000CIYB | ADC081000CIYB-ND | 700-ADC081000CIYB | ADC081000CIYB | ADC081000CIYB | ADC081000CIYB |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC081000CIYB | Analog to Digital Converters (ADC) | 8-bit Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | QFP; 128-HLQFP (20x20) | 128-LQFP Exposed Pad | LQFP | 128-LQFP Exposed Pad | QFP; 128-LQFP Exposed Pad | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Interface Type | Parallel | LVDS, Parallel | Parallel; LVDS - Parallel | |||
| Packing Method | Tray | Tray; Tray | Tray | |||
| Pins | 128 |