Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0803LCN ADC0803LCN

Description
Manufacturer: Texas Instruments Win Source Part Number: 077407-ADC0803LCN Packaging: Tube/Rail Configuration: ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 8 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-DIP Analog Supply Voltage: 4.5 V to 6.3 V Digital Supply Voltage: 4.5 V to 6.3 V Sampling Rate: 10k Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 077407-ADC0803LCN Packaging: Tube/Rail Configuration: ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 8 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-DIP Analog Supply Voltage: 4.5 V to 6.3 V Digital Supply Voltage: 4.5 V to 6.3 V Sampling Rate: 10k Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0803LCN
077407-ADC0803LCN
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0803LCN 077407-ADC0803LCN
Manufacturer: Texas Instruments Win Source Part Number: 077407-ADC0803LCN Packaging: Tube/Rail Configuration: ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 8 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-DIP Analog Supply Voltage: 4.5 V to 6.3 V Digital Supply Voltage: 4.5 V to 6.3 V Sampling Rate: 10k Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 077407-ADC0803LCN
Packaging: Tube/Rail
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 8
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-DIP
Analog Supply Voltage: 4.5 V to 6.3 V
Digital Supply Voltage: 4.5 V to 6.3 V
Sampling Rate: 10k
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-36355-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-36355-5-ND
Analog to Digital Converters (ADC) 296-36355-5-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR 20-PDIP

8 Bit Analog to Digital Converter 1 Input 1 SAR 20-PDIP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC0803LCN - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC0803LCN
Data Acquisition - Analog to Digital Converters (ADC) ADC0803LCN
IC ADC 8BIT SAR 20DIP

IC ADC 8BIT SAR 20DIP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC0803LCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC0803LCN
Analog to Digital Converters (ADC) ADC0803LCN
8 Bit Analog to Digital Converter 1 Input 1 SAR 20-PDIP

8 Bit Analog to Digital Converter 1 Input 1 SAR 20-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 077407-ADC0803LCN 296-36355-5-ND ADC0803LCN ADC0803LCN
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0803LCN Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel Parallel; Parallel Parallel; Parallel
Package Type DIP; 20-DIP DIP; PDIP; "20-DIP (0.300"", 7.62mm)" DIP; 20-DIP (0.300\", 7.62mm)
Packing Method Tube; Tube/Rail Tube Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Sample Rate 10 kSamples/Sec 10 kSamples/Sec 10 kSamples/Sec
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1923057 - RS Components, Ltd.
Specs
Package Type SO
Resolution 10 bits
ADC Type SAR; SAR
View Details
ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8936D-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD673JNZ - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details