Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADC08031CIWMX

Description
8 Bit Analog to Digital Converter 1 Input 1 SAR 14-SOIC
Request a Quote Datasheet
Description
8 Bit Analog to Digital Converter 1 Input 1 SAR 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADC08031CIWMX-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC08031CIWMX-ND
Analog to Digital Converters (ADC) ADC08031CIWMX-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR 14-SOIC

8 Bit Analog to Digital Converter 1 Input 1 SAR 14-SOIC

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC08031CIWMX - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC08031CIWMX
Data Acquisition - Analog to Digital Converters (ADC) ADC08031CIWMX
IC ADC 8BIT SAR 14SOIC

IC ADC 8BIT SAR 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08031CIWMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC08031CIWMX
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC08031CIWMX
IC ADC 8BIT SAR 14SOIC

IC ADC 8BIT SAR 14SOIC

Supplier's Site
Analog to Digital Converters (ADC) - ADC08031CIWMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC08031CIWMX
Analog to Digital Converters (ADC) ADC08031CIWMX
8 Bit Analog to Digital Converter 1 Input 1 SAR 14-SOIC

8 Bit Analog to Digital Converter 1 Input 1 SAR 14-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC08031CIWMX-ND ADC08031CIWMX ADC08031CIWMX ADC08031CIWMX
Product Name Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI
Package Type SOIC; "14-SOIC (0.295"", 7.50mm Width)" 14-SOIC (0.295\", 7.50mm Width) SOIC; 14-SOIC (0.295\", 7.50mm Width)
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Resolution 8 bits 8 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1899344 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type DIP; Pdip
Pins 40
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD10677BWS - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC102S051 2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC102S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers