Manufacturer: Texas Instruments
Win Source Part Number: 132409-ADC08031CIWM
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 1
Input Type: Differential, Pseudo-Differential,
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Analog Supply Voltage: 4.5 V to 6.3 V
Digital Supply Voltage: 4.5 V to 6.3 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
8 Bit Analog to Digital Converter 1 Input 1 SAR 14-SOIC
1-CH 8-BIT SUCCESSIVE APPROXIMATION ADC, SERIAL ACCESS, PDSO14, SOP-14 Product overview: ADC08031CIWM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08031CIWM can be used for catalog matching and distributor lookup.
IC ADC 8BIT SAR 14SOIC
8 Bit Analog to Digital Converter 1 Input 1 SAR 14-SOIC
IC ADC 8BIT SAR 14SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 132409-ADC08031CIWM | ADC08031CIWM-ND | 700-ADC08031CIWM | ADC08031CIWM | ADC08031CIWM | ADC08031CIWM |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08031CIWM | Analog to Digital Converters (ADC) | 8-bit Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | Serial | SPI; SPI | ||
| Package Type | SOIC; 14-SOIC | SOIC; "14-SOIC (0.295"", 7.50mm Width)" | SOIC | 14-SOIC (0.295\", 7.50mm Width) | SOIC; 14-SOIC (0.295\", 7.50mm Width) | |
| Packing Method | Tube; Tube/Rail | Tube | Tube; Tube | Tube; Tube | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Resolution | 8 bits | 8 bits |