Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) AD3421QRWERQ1

Description
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 56-VQFNP (8x8)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 56-VQFNP (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-AD3421QRWERQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-AD3421QRWERQ1TR-ND
Analog to Digital Converters (ADC) 296-AD3421QRWERQ1TR-ND
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 56-VQFNP (8x8)

12 Bit Analog to Digital Converter 4 Input 4 Pipelined 56-VQFNP (8x8)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD3421QRWERQ1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD3421QRWERQ1
Data Acquisition - Analog to Digital Converters (ADC) AD3421QRWERQ1
IC ADC 12BIT PIPELINED 56VQFNP

IC ADC 12BIT PIPELINED 56VQFNP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - AD3421QRWERQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
AD3421QRWERQ1
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) AD3421QRWERQ1
IC ADC 12BIT PIPELINED 56VQFNP

IC ADC 12BIT PIPELINED 56VQFNP

Supplier's Site
Analog to Digital Converters (ADC) - AD3421QRWERQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
AD3421QRWERQ1
Analog to Digital Converters (ADC) AD3421QRWERQ1
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 56-VQFNP (8x8)

12 Bit Analog to Digital Converter 4 Input 4 Pipelined 56-VQFNP (8x8)

Buy Now

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-AD3421QRWERQ1TR-ND AD3421QRWERQ1 AD3421QRWERQ1 AD3421QRWERQ1
Product Name Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial Serial; LVDS - Serial Serial
Package Type 56-VFQFN Exposed Pad 56-VFQFN Exposed Pad 56-VFQFN Exposed Pad
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Pins 56
Resolution 12 bits 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - SI8900B-A01-GSR-ND - DigiKey
Specs
Interface Type UART
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
6 suppliers
Analogue to Digital Converters - 1921508P - RS Components, Ltd.
Specs
Package Type SOP; SOP
Resolution 10 bits
ADC Type SAR; SAR
View Details
8-bit Analog-to-Digital Converter IC - 700-ADC081C027CIMKX - ERSAELECTRONICS PTE. LTD.
Specs
Pins 6
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500AUSCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers