Texas Instruments Flip Flops 9099FMQB

Description
Jbar-Kbar Flip-Flop, 2-Func, Master-slave Triggered, DTL, CDFP14
Request a Quote Datasheet
Description
Jbar-Kbar Flip-Flop, 2-Func, Master-slave Triggered, DTL, CDFP14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 9099FMQB - Rochester Electronics
Newburyport, MA, United States
Jbar-Kbar Flip-Flop, 2-Func, Master-slave Triggered, DTL, CDFP14

Jbar-Kbar Flip-Flop, 2-Func, Master-slave Triggered, DTL, CDFP14

Supplier's Site Datasheet
Flip Flops - 9099FMQB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
9099FMQB
Flip Flops 9099FMQB
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 9099FMQB - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
9099FMQB
Integrated Circuits (ICs) - Logic - Flip Flops 9099FMQB
JBAR-KBAR FLIP-FLOP, 2 FUNC, MAS

JBAR-KBAR FLIP-FLOP, 2 FUNC, MAS

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 9099FMQB 9099FMQB 9099FMQB
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Master-slave
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC74SJX - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type flip-flop with data enable; positive-edge trigger - 74HCT377D,653 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
7 suppliers
SN54LVTH374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9951001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details